Mini-Circuits Absorptive SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω RC-1SPDT-A18

Description
Mini-Circuits’ RC-1SPDT-A18 is an independently controlled, electro mechanical SPDT switch. It operates over an extremely wide bandwidth, from DC to 18 GHz with high isolation and low insertion loss. The absorptive switch is of a failsafe and break before make configuration, with a lifetime of 5 million switching cycles per switch when used within the noted specifications. The switch box is constructed in a compact, rugged metal case (4.5 x 6.0 x 2.25”) with all SMA (f) RF connectors on the front panel. The switches are controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32 bit and 64 bit systems).
Request a Quote
Description
Mini-Circuits’ RC-1SPDT-A18 is an independently controlled, electro mechanical SPDT switch. It operates over an extremely wide bandwidth, from DC to 18 GHz with high isolation and low insertion loss. The absorptive switch is of a failsafe and break before make configuration, with a lifetime of 5 million switching cycles per switch when used within the noted specifications. The switch box is constructed in a compact, rugged metal case (4.5 x 6.0 x 2.25”) with all SMA (f) RF connectors on the front panel. The switches are controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32 bit and 64 bit systems).
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Mini-Circuits' RC-1SPDT-A18 is a mechanical SPDT absorptive switch designed for automated test systems, operating from DC to 18 GHz with 50Ω impedance. It is housed in a metal case measuring 4.5 x 6.0 x 2.25 inches with SMA-female RF connectors on the front panel. The switch features a failsafe design, break-before-make configuration, and a rated lifetime of 5 million switching cycles. Control is provided via USB or Ethernet, with support for SSH, HTTP, and Telnet, and includes LED indicators for switch state. Insertion loss is up to 0.50 dB, isolation exceeds 60 dB up to 18 GHz, and return loss is 19 dB or higher. Cold switching supports up to 40 W input power, while hot switching is limited to 1 W. Operating temperature ranges from 0 to +40°C, with a +24 V DC supply. Environmental compliance is rated as ENV104.

Datasheet Summary
Powered by GS/AI

Mini-Circuits' RC-1SPDT-A18 is a mechanical SPDT absorptive switch designed for automated test systems, operating from DC to 18 GHz with 50Ω impedance. It is housed in a metal case measuring 4.5 x 6.0 x 2.25 inches with SMA-female RF connectors on the front panel. The switch features a failsafe design, break-before-make configuration, and a rated lifetime of 5 million switching cycles. Control is provided via USB or Ethernet, with support for SSH, HTTP, and Telnet, and includes LED indicators for switch state. Insertion loss is up to 0.50 dB, isolation exceeds 60 dB up to 18 GHz, and return loss is 19 dB or higher. Cold switching supports up to 40 W input power, while hot switching is limited to 1 W. Operating temperature ranges from 0 to +40°C, with a +24 V DC supply. Environmental compliance is rated as ENV104.

Suppliers

Company
Product
Description
Supplier Links
Absorptive SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω - RC-1SPDT-A18 - Mini-Circuits
Brooklyn, NY, United States
Absorptive SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω
RC-1SPDT-A18
Absorptive SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω RC-1SPDT-A18
Mini-Circuits’ RC-1SPDT-A18 is an independently controlled, electro mechanical SPDT switch. It operates over an extremely wide bandwidth, from DC to 18 GHz with high isolation and low insertion loss. The absorptive switch is of a failsafe and break before make configuration, with a lifetime of 5 million switching cycles per switch when used within the noted specifications. The switch box is constructed in a compact, rugged metal case (4.5 x 6.0 x 2.25”) with all SMA (f) RF connectors on the front panel. The switches are controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32 bit and 64 bit systems).

Mini-Circuits’ RC-1SPDT-A18 is an independently controlled, electro mechanical SPDT switch. It operates over an extremely wide bandwidth, from DC to 18 GHz with high isolation and low insertion loss. The absorptive switch is of a failsafe and break before make configuration, with a lifetime of 5 million switching cycles per switch when used within the noted specifications. The switch box is constructed in a compact, rugged metal case (4.5 x 6.0 x 2.25”) with all SMA (f) RF connectors on the front panel. The switches are controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32 bit and 64 bit systems).

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Switches
Product Number RC-1SPDT-A18
Product Name Absorptive SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
Insertion Loss 0.1500 to 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Switch Assembly, 8 x SP8T, DC - 26.5 GHz, 5U, SMA - ZTM2-8SP8T-26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 26500 MHz
View Details
Mechanical Switch Rack (4 x Absorptive SPDT), DC - 18 GHz - ZTRC-4SPDT-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
Absorptive SP4T, Solid State Switch, 100 MHz - 18 GHz, 50Ω - USB-1SP4T-183 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 50 C (32 to 122 F)
Frequency Range 100 to 18000 MHz
View Details
Absorptive SPDT, SMT Solid State Switch, DC - 5000 MHz, 50Ω - MSWA2-50+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5000 MHz
View Details
2 suppliers