The ZT-2SP16T-26 is a 2U rack-mounted mechanical switch assembly featuring two SP16T configurations formed from two SPDT and four SP8T absorptive electro-mechanical switches, operating from DC to 26.5 GHz with SMA female connectors on the front panel. It provides insertion loss of 0.6 dB max at DC-8 GHz, 1.3 dB max at 8-18 GHz, and 1.8 dB max at 18-26.5 GHz, with isolation between 70 dB and 90 dB depending on frequency. Switching time is 25 ms, with a lifetime of 2 million cycles for SP8T switches and 5 million cycles for SPDT switches. The unit includes LED state indicators, supports USB and Ethernet control via SSH, HTTP, and Telnet, and uses internal terminations for absorptive operation. Its dimensions are 19 inches wide and 3.0 inches high, designed for standard rack mounting.
Mini-Circuits’ ZT-2SP16T-26 houses 2 x SPDT and 4 x SP8T absorptive electro-mechanical switches. Each switch operates over an extremely wide bandwidth, from DC to 26.5 GHz with high isolation and low insertion loss. The switches can be conveniently interconnected on the front panel using the included FL086-6-35M+ high quality interconnect cables to form a pair of SP16T switches. The switches are housed in a compact 19-inch rack chassis with all RF connectors (SMA female) on the front. LED switch state indicators on the front panel enable visual display of all switch states. The switch assembly can be controlled via USB or Ethernet (supporting SSH, HTTP and Telnet network protocols). Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments.
| Mini-Circuits | |
|---|---|
| Product Category | RF Switches |
| Product Number | ZT-2SP16T-26 |
| Product Name | Mechanical Switch Assembly, SP16T x 2, DC - 26.5 GHz, 2U, SMA |
| Package Type | Connectorized |
| Connector | SMA |
| Frequency Range | 26500 MHz |