Mini-Circuits Reflective SP5T, SMT Solid State Switch, 5 - 2000 MHz, 75Ω JSW5-23DR-75+

Description
JSW5-23DR-75+ is a high power reflective SP5T RF switch, with reflective short on output ports in the off condition. Made using Silicon-on-Insulator process, it has very high IP3, a built-in CMOS driver and nega- tive voltage generator. Its tiny 2x2mm, 14-lead case enables wideband performance in tight spaces and dense PCB layouts.
Request a Quote
Description
JSW5-23DR-75+ is a high power reflective SP5T RF switch, with reflective short on output ports in the off condition. Made using Silicon-on-Insulator process, it has very high IP3, a built-in CMOS driver and nega- tive voltage generator. Its tiny 2x2mm, 14-lead case enables wideband performance in tight spaces and dense PCB layouts.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

JSW5-23DR-75+ is a 75Ω reflective SP5T RF switch for 5 to 2000 MHz operation, designed for high-power applications up to 3W. It features a 2mm × 2mm × 0.55mm, 14-lead MCLP package with a matte tin finish and MSL1 moisture sensitivity rating. The switch operates from a single +2.5V to +4.8V supply, draws 40 µA typical current, and includes a built-in CMOS driver and negative voltage generator, eliminating the need for external components. It offers typical insertion loss of 0.7 dB at 1 GHz, 38 dB isolation at 1 GHz, and an input IP3 of 59 dBm at 1 GHz. The part is RoHS compliant and rated Class 1B ESD per JESD22-A114 and Class A MM per JESD22-A115.

Datasheet Summary
Powered by GS/AI

JSW5-23DR-75+ is a 75Ω reflective SP5T RF switch for 5 to 2000 MHz operation, designed for high-power applications up to 3W. It features a 2mm × 2mm × 0.55mm, 14-lead MCLP package with a matte tin finish and MSL1 moisture sensitivity rating. The switch operates from a single +2.5V to +4.8V supply, draws 40 µA typical current, and includes a built-in CMOS driver and negative voltage generator, eliminating the need for external components. It offers typical insertion loss of 0.7 dB at 1 GHz, 38 dB isolation at 1 GHz, and an input IP3 of 59 dBm at 1 GHz. The part is RoHS compliant and rated Class 1B ESD per JESD22-A114 and Class A MM per JESD22-A115.

Suppliers

Company
Product
Description
Supplier Links
Reflective SP5T, SMT Solid State Switch, 5 - 2000 MHz, 75Ω - JSW5-23DR-75+ - Mini-Circuits
Brooklyn, NY, United States
Reflective SP5T, SMT Solid State Switch, 5 - 2000 MHz, 75Ω
JSW5-23DR-75+
Reflective SP5T, SMT Solid State Switch, 5 - 2000 MHz, 75Ω JSW5-23DR-75+
JSW5-23DR-75+ is a high power reflective SP5T RF switch, with reflective short on output ports in the off condition. Made using Silicon-on-Insulator process, it has very high IP3, a built-in CMOS driver and nega- tive voltage generator. Its tiny 2x2mm, 14-lead case enables wideband performance in tight spaces and dense PCB layouts.

JSW5-23DR-75+ is a high power reflective SP5T RF switch, with reflective short on output ports in the off condition. Made using Silicon-on-Insulator process, it has very high IP3, a built-in CMOS driver and nega- tive voltage generator. Its tiny 2x2mm, 14-lead case enables wideband performance in tight spaces and dense PCB layouts.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Switches
Product Number JSW5-23DR-75+
Product Name Reflective SP5T, SMT Solid State Switch, 5 - 2000 MHz, 75Ω
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 2000 MHz
Insertion Loss 0.7000 to 1.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω - RC-2SPDT-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
Absorptive SP6T, Mechanical Switch, DC - 12000 MHz, 50Ω - MSP6TA-12+ - Mini-Circuits
Specs
Operating Temperature -15 to 45 C (5 to 113 F)
Insertion Loss 0.1000 to 0.4500 dB
Isolation 100 dB
View Details
2 suppliers
Reflective SP3T, SMT Solid State Switch, 5 - 2700 MHz, 50Ω - JSW3-272DR+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 2700 MHz
View Details
2 suppliers
Mechanical Switch Assembly, 8 x SP8T, DC - 26.5 GHz, 5U, SMA - ZTM2-8SP8T-26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 26500 MHz
View Details