Mini-Circuits Reflective SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω MSP2T-18XL+

Description
Mini-Circuits’ MSP2T-18 Series are ultra-reliable, rugged-duty reflective fail-safe SP2T switches designed in break- before-make configuration offering an Ultra long switching life. Powered by +24VDC, the device has a typical switching speed of 20 milliseconds, insertion loss of 0.25 dB and high isolation of 85 dB. The MSP2T-18 Series are suitable for use across a wide range of applications, including switching for automated test equipment and redundancy switching.
Request a Quote
Description
Mini-Circuits’ MSP2T-18 Series are ultra-reliable, rugged-duty reflective fail-safe SP2T switches designed in break- before-make configuration offering an Ultra long switching life. Powered by +24VDC, the device has a typical switching speed of 20 milliseconds, insertion loss of 0.25 dB and high isolation of 85 dB. The MSP2T-18 Series are suitable for use across a wide range of applications, including switching for automated test equipment and redundancy switching.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP2T-18XL+ is a reflective SPDT mechanical switch with SMA connectors, designed for DC to 18 GHz applications requiring high reliability and long life. It operates on +24VDC with a typical switching time of 20 milliseconds, offering insertion loss of 0.25 dB and isolation of 85 dB. The switch supports 20 W RF power in cold switching and 1 W in hot switching, with a rated life of 10 million cycles. It features a bracket case with dimensions of 50.80 x 34.04 x 12.70 mm and operates reliably between -15°C and +45°C. The device is RoHS compliant and meets break-before-make configuration requirements for use in automated test equipment and redundancy switching systems.

Datasheet Summary
Powered by GS/AI

The MSP2T-18XL+ is a reflective SPDT mechanical switch with SMA connectors, designed for DC to 18 GHz applications requiring high reliability and long life. It operates on +24VDC with a typical switching time of 20 milliseconds, offering insertion loss of 0.25 dB and isolation of 85 dB. The switch supports 20 W RF power in cold switching and 1 W in hot switching, with a rated life of 10 million cycles. It features a bracket case with dimensions of 50.80 x 34.04 x 12.70 mm and operates reliably between -15°C and +45°C. The device is RoHS compliant and meets break-before-make configuration requirements for use in automated test equipment and redundancy switching systems.

Suppliers

Company
Product
Description
Supplier Links
Reflective SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω - MSP2T-18XL+ - Mini-Circuits
Brooklyn, NY, United States
Reflective SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω
MSP2T-18XL+
Reflective SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω MSP2T-18XL+
Mini-Circuits’ MSP2T-18 Series are ultra-reliable, rugged-duty reflective fail-safe SP2T switches designed in break- before-make configuration offering an Ultra long switching life. Powered by +24VDC, the device has a typical switching speed of 20 milliseconds, insertion loss of 0.25 dB and high isolation of 85 dB. The MSP2T-18 Series are suitable for use across a wide range of applications, including switching for automated test equipment and redundancy switching.

Mini-Circuits’ MSP2T-18 Series are ultra-reliable, rugged-duty reflective fail-safe SP2T switches designed in break- before-make configuration offering an Ultra long switching life. Powered by +24VDC, the device has a typical switching speed of 20 milliseconds, insertion loss of 0.25 dB and high isolation of 85 dB. The MSP2T-18 Series are suitable for use across a wide range of applications, including switching for automated test equipment and redundancy switching.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Switches
Product Number MSP2T-18XL+
Product Name Reflective SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω
Operating Temperature -15 to 45 C (5 to 113 F)
Frequency Range 18000 MHz
Insertion Loss 0.1000 to 0.4500 dB
Isolation 100 dB
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Terminated SP6T Switch (DC-18 GHz) - RC-1SP6T-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details
Absorptive SPDT, Solid State Switch, 500 - 6000 MHz, 50Ω - ZFSWA2-63DR+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Frequency Range 500 to 6000 MHz
Insertion Loss 1 to 2.6 dB
View Details
Mechanical Switch Rack (8 x Absorptive SPDT), DC - 18 GHz - ZTRC-8SPDT-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
3 x SP2T Mechanical Switch Assembly, DC - 18 GHz, 1U, N-type Rear - ZT-317 - Mini-Circuits
Specs
Package Type Connectorized
Connector Type N
Frequency Range 18000 MHz
View Details