Mini-Circuits Reflective SPDT, SMT Solid State Switch, DC - 4600 MHz, 50Ω KSW-2-46+

Description
Reflective SPDT, SMT Solid State Switch, DC - 4600 MHz, 50Ω
Request a Quote Datasheet
Description
Reflective SPDT, SMT Solid State Switch, DC - 4600 MHz, 50Ω
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reflective SPDT, SMT Solid State Switch, DC - 4600 MHz, 50Ω - KSW-2-46+ - Mini-Circuits
Brooklyn, NY, United States
Reflective SPDT, SMT Solid State Switch, DC - 4600 MHz, 50Ω
KSW-2-46+
Reflective SPDT, SMT Solid State Switch, DC - 4600 MHz, 50Ω KSW-2-46+
Reflective SPDT, SMT Solid State Switch, DC - 4600 MHz, 50Ω

Reflective SPDT, SMT Solid State Switch, DC - 4600 MHz, 50Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Switches
Product Number KSW-2-46+
Product Name Reflective SPDT, SMT Solid State Switch, DC - 4600 MHz, 50Ω
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SPDT, SMT Solid State Switch, 500 - 6000 MHz, 50Ω - CSWA2-63DR+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
Frequency Range 500 to 6000 MHz
View Details
Transfer, Mechanical Switch, DC - 18000 MHz, 50Ω - MTS-18XL-B+ - Mini-Circuits
Specs
Operating Temperature -15 to 45 C (5 to 113 F)
Impedance 50 ohms
View Details
Mechanical Switch Assembly, 8 x SPDT (18 GHz) & 1 x SP6T (12 GHz), 3U, SMA-Rear - ZTMR-2 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
Absorptive SP6T, Mechanical Switch, DC - 50000 MHz, 50Ω - RC-1SP6T-50 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 50000 MHz
View Details