Mini-Circuits Absorptive SP4T, Mechanical Switch, DC - 40000 MHz, 50Ω RC-1SP4T-40

Description
Mini-Circuits’ RC-1SP4T-40 is an electro-mechanical SP4T switch operating over an extremely wide bandwidth, from DC to 40 GHz with high isolation and low insertion loss. The absorptive switch is of a failsafe and break-before-make-co nfiguration, with a lifetime of 2 million switching cycles, when used within the noted specifications. The switch box is constructed in a compact, rugged metal case (5.5 x 6.0 x 2.75”) with all 2.92 mm (f) RF connectors on the front panel. The switches are controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).
Request a Quote Datasheet
Description
Mini-Circuits’ RC-1SP4T-40 is an electro-mechanical SP4T switch operating over an extremely wide bandwidth, from DC to 40 GHz with high isolation and low insertion loss. The absorptive switch is of a failsafe and break-before-make-co nfiguration, with a lifetime of 2 million switching cycles, when used within the noted specifications. The switch box is constructed in a compact, rugged metal case (5.5 x 6.0 x 2.75”) with all 2.92 mm (f) RF connectors on the front panel. The switches are controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Absorptive SP4T, Mechanical Switch, DC - 40000 MHz, 50Ω - RC-1SP4T-40 - Mini-Circuits
Brooklyn, NY, United States
Absorptive SP4T, Mechanical Switch, DC - 40000 MHz, 50Ω
RC-1SP4T-40
Absorptive SP4T, Mechanical Switch, DC - 40000 MHz, 50Ω RC-1SP4T-40
Mini-Circuits’ RC-1SP4T-40 is an electro-mechanical SP4T switch operating over an extremely wide bandwidth, from DC to 40 GHz with high isolation and low insertion loss. The absorptive switch is of a failsafe and break-before-make-co nfiguration, with a lifetime of 2 million switching cycles, when used within the noted specifications. The switch box is constructed in a compact, rugged metal case (5.5 x 6.0 x 2.75”) with all 2.92 mm (f) RF connectors on the front panel. The switches are controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).

Mini-Circuits’ RC-1SP4T-40 is an electro-mechanical SP4T switch operating over an extremely wide bandwidth, from DC to 40 GHz with high isolation and low insertion loss. The absorptive switch is of a failsafe and break-before-make-configuration, with a lifetime of 2 million switching cycles, when used within the noted specifications. The switch box is constructed in a compact, rugged metal case (5.5 x 6.0 x 2.75”) with all 2.92 mm (f) RF connectors on the front panel. The switches are controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Switches
Product Number RC-1SP4T-40
Product Name Absorptive SP4T, Mechanical Switch, DC - 40000 MHz, 50Ω
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 40000 MHz
Isolation 80 dB
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω - RC-4SPDT-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
2 suppliers
Absorptive SP4T, Solid State Switch, 2 MHz - 8.5 GHz, 50Ω - U2C-1SP4T-852H - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Non-Blocking Switch Matrix, 30 x 10, 0.6 - 6 GHz, 4U, SMA - ZT-30X10NB - Mini-Circuits
Specs
Connector SMA
Frequency Range 600 to 6000 MHz
Insertion Loss 19 dB
View Details
Absorptive SP4T, Mechanical Switch, DC - 26500 MHz, 50Ω - RC-2SP4T-26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details