Mini-Circuits USB/Ethernet RMS Power Sensor 50 MHz-6 GHz, -35 to +20 dBm PWR-6RMS-RC

Description
Mini-Circuits’ PWR-6RMS-RC is a compact sensor-head that turns any PC into true RMS power meter for CW, modulated and multi tone signals. The sensor has an 55 dB input dynamic range and wide bandwidth, allowing measurement of RF powers down to -35 dBm over 50 to 6000 MHz. The USB HID interface is “plug & play” compatible, meaning no driver installation is required, while the additional Ethernet interface allows remote power measurements over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems). Download from http://www.minicircu its.com/softwaredown load/pm.html
Request a Quote
Description
Mini-Circuits’ PWR-6RMS-RC is a compact sensor-head that turns any PC into true RMS power meter for CW, modulated and multi tone signals. The sensor has an 55 dB input dynamic range and wide bandwidth, allowing measurement of RF powers down to -35 dBm over 50 to 6000 MHz. The USB HID interface is “plug & play” compatible, meaning no driver installation is required, while the additional Ethernet interface allows remote power measurements over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems). Download from http://www.minicircu its.com/softwaredown load/pm.html
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Mini-Circuits' PWR-6RMS-RC is a compact USB and Ethernet-controlled true RMS power sensor for measuring RF power from -35 dBm to +20 dBm across 50 to 6000 MHz. It features a 55 dB dynamic range, VSWR of 1.10:1 typical, and automated temperature and bandwidth compensation to eliminate user calibration. Measurements can be made as quickly as 30 ms in faster mode, with a resolution of 0.01 dB. The sensor operates via plug-and-play USB HID or Ethernet (HTTP/Telnet) interfaces and includes a power sensor head and a 6.6 ft "Y" data cable with USB Type-A and RJ45 connectors. It is RoHS compliant.

Datasheet Summary
Powered by GS/AI

Mini-Circuits' PWR-6RMS-RC is a compact USB and Ethernet-controlled true RMS power sensor for measuring RF power from -35 dBm to +20 dBm across 50 to 6000 MHz. It features a 55 dB dynamic range, VSWR of 1.10:1 typical, and automated temperature and bandwidth compensation to eliminate user calibration. Measurements can be made as quickly as 30 ms in faster mode, with a resolution of 0.01 dB. The sensor operates via plug-and-play USB HID or Ethernet (HTTP/Telnet) interfaces and includes a power sensor head and a 6.6 ft "Y" data cable with USB Type-A and RJ45 connectors. It is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
USB/Ethernet RMS Power Sensor 50 MHz-6 GHz, -35 to +20 dBm - PWR-6RMS-RC - Mini-Circuits
Brooklyn, NY, United States
USB/Ethernet RMS Power Sensor 50 MHz-6 GHz, -35 to +20 dBm
PWR-6RMS-RC
USB/Ethernet RMS Power Sensor 50 MHz-6 GHz, -35 to +20 dBm PWR-6RMS-RC
Mini-Circuits’ PWR-6RMS-RC is a compact sensor-head that turns any PC into true RMS power meter for CW, modulated and multi tone signals. The sensor has an 55 dB input dynamic range and wide bandwidth, allowing measurement of RF powers down to -35 dBm over 50 to 6000 MHz. The USB HID interface is “plug & play” compatible, meaning no driver installation is required, while the additional Ethernet interface allows remote power measurements over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems). Download from http://www.minicircu its.com/softwaredown load/pm.html

Mini-Circuits’ PWR-6RMS-RC is a compact sensor-head that turns any PC into true RMS power meter for CW, modulated and multi tone signals. The sensor has an 55 dB input dynamic range and wide bandwidth, allowing measurement of RF powers down to -35 dBm over 50 to 6000 MHz. The USB HID interface is “plug & play” compatible, meaning no driver installation is required, while the additional Ethernet interface allows remote power measurements over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems). Download from http://www.minicircuits.com/softwaredownload/pm.html

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Power Detectors
Product Number PWR-6RMS-RC
Product Name USB/Ethernet RMS Power Sensor 50 MHz-6 GHz, -35 to +20 dBm
Input Voltage 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

POWER DETECTOR / 2.92MM / ROHS - ZV47-K44+ - Mini-Circuits
Specs
Frequency Range 500 MHz
Connector Type 2.92 mm
Standards and Certifications RoHS
View Details
POWER DETECTOR/ SMA/ ROHS - ZX47-60-S+ - Mini-Circuits
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
POWER DETECTOR/ SMA/ ROHS - ZX47-40-S+ - Mini-Circuits
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
POWER DETECTOR/ SMA/ ROHS - ZX47-50LN-S+ - Mini-Circuits
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details