Mini-Circuits POWER DETECTOR / 2.92MM / ROHS ZV47-K44+

Description
Mini-Circuits’ ZV47-K44+ is an envelope detector that covers a wide RF input bandwidth from 500 MHz to 43.5 GHz. The output is a baseband voltage proportional to the instantaneous amplitude of the RF input signal, with power range from -30 to +15 dBm. It comes in a compact, gold over nickel plated brass alloy case (0.84 x 0.96 x 0.37”) with 2.92mm RF connectors.
Request a Quote Datasheet
Description
Mini-Circuits’ ZV47-K44+ is an envelope detector that covers a wide RF input bandwidth from 500 MHz to 43.5 GHz. The output is a baseband voltage proportional to the instantaneous amplitude of the RF input signal, with power range from -30 to +15 dBm. It comes in a compact, gold over nickel plated brass alloy case (0.84 x 0.96 x 0.37”) with 2.92mm RF connectors.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
POWER DETECTOR / 2.92MM / ROHS - ZV47-K44+ - Mini-Circuits
Brooklyn, NY, United States
POWER DETECTOR / 2.92MM / ROHS
ZV47-K44+
POWER DETECTOR / 2.92MM / ROHS ZV47-K44+
Mini-Circuits’ ZV47-K44+ is an envelope detector that covers a wide RF input bandwidth from 500 MHz to 43.5 GHz. The output is a baseband voltage proportional to the instantaneous amplitude of the RF input signal, with power range from -30 to +15 dBm. It comes in a compact, gold over nickel plated brass alloy case (0.84 x 0.96 x 0.37”) with 2.92mm RF connectors.

Mini-Circuits’ ZV47-K44+ is an envelope detector that covers a wide RF input bandwidth from 500 MHz to 43.5 GHz. The output is a baseband voltage proportional to the instantaneous amplitude of the RF input signal, with power range from -30 to +15 dBm. It comes in a compact, gold over nickel plated brass alloy case (0.84 x 0.96 x 0.37”) with 2.92mm RF connectors.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Power Detectors
Product Number ZV47-K44+
Product Name POWER DETECTOR / 2.92MM / ROHS
Frequency Range 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

USB/Ethernet RMS Power Sensor 50 MHz - 9 GHz, -60 to +20 dBm - PWR-9RMS-RC - Mini-Circuits
Specs
Frequency Range 50 MHz
Bandwidth 100000 kHz
Connector Type Type N
View Details
POWER DETECTOR / 2.92MM / ROHS - ZV47-K44RMS+ - Mini-Circuits
Specs
Frequency Range 100 MHz
Connector Type 2.92 mm
Standards and Certifications RoHS
View Details
POWER DETECTOR/ SMA/ ROHS - ZX47-50LN-S+ - Mini-Circuits
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
USB/Ethernet RMS Power Sensor 50 MHz - 18 GHz, -60 to +20 dBm - PWR-18RMS-RC - Mini-Circuits
Specs
Frequency Range 50 MHz
Bandwidth 100000 kHz
Connector Type Type N
View Details