Mini-Circuits LTCC Diplexer, DC-1650/2400-6000 MHz, 50Ω LDPW-162-242+

Description
LTCC Diplexer, DC-1650/2400-6000 MHz, 50Ω
Request a Quote Datasheet
Description
LTCC Diplexer, DC-1650/2400-6000 MHz, 50Ω
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LTCC Diplexer, DC-1650/2400-6000 MHz, 50Ω - LDPW-162-242+ - Mini-Circuits
Brooklyn, NY, United States
LTCC Diplexer, DC-1650/2400-6000 MHz, 50Ω
LDPW-162-242+
LTCC Diplexer, DC-1650/2400-6000 MHz, 50Ω LDPW-162-242+
LTCC Diplexer, DC-1650/2400-6000 MHz, 50Ω

LTCC Diplexer, DC-1650/2400-6000 MHz, 50Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Bias Tees
Product Number LDPW-162-242+
Product Name LTCC Diplexer, DC-1650/2400-6000 MHz, 50Ω
Impedance 50-Ohm
Unlock Full Specs
to access all available technical data

Similar Products

BIAS TEE / SURF MT / RoHS - TCBT-6G+ - Mini-Circuits
Specs
Frequency 0.0500 to 6 GHz
VSWR 1.05 :1
Insertion Loss 0.2000 dB
View Details
BIAS TEE / SMA / RoHS - ZFBT-6GW+ - Mini-Circuits
Specs
Connector Type SMA
Frequency 1.00E-4 to 6 GHz
Insertion Loss 0.1500 dB
View Details
BIAS TEE / SURF MT / - RCBT-63H+ - Mini-Circuits
Specs
Frequency 0.9000 to 6 GHz
VSWR 1.5 :1
Insertion Loss 0.3000 dB
View Details