Mini-Circuits Reflective SPDT, SMT Solid State Switch, 50 - 3000 MHz, 50Ω VSW2-33-10W+

Description
The VSW2-33-10W+ is a PHEMT high power reflective SPDT switch operates with positive control voltage while consuming, 20 μA typical. Compared to competitive models, it operates over a wide frequency range, 50 to 3000 MHz and control voltages up to +5 V. It is packaged in a tiny 2 x 3 x 1 mm package and is rated MSL1 and class 1A for HBM.
Request a Quote Datasheet
Description
The VSW2-33-10W+ is a PHEMT high power reflective SPDT switch operates with positive control voltage while consuming, 20 μA typical. Compared to competitive models, it operates over a wide frequency range, 50 to 3000 MHz and control voltages up to +5 V. It is packaged in a tiny 2 x 3 x 1 mm package and is rated MSL1 and class 1A for HBM.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reflective SPDT, SMT Solid State Switch, 50 - 3000 MHz, 50Ω - VSW2-33-10W+ - Mini-Circuits
Brooklyn, NY, United States
Reflective SPDT, SMT Solid State Switch, 50 - 3000 MHz, 50Ω
VSW2-33-10W+
Reflective SPDT, SMT Solid State Switch, 50 - 3000 MHz, 50Ω VSW2-33-10W+
The VSW2-33-10W+ is a PHEMT high power reflective SPDT switch operates with positive control voltage while consuming, 20 μA typical. Compared to competitive models, it operates over a wide frequency range, 50 to 3000 MHz and control voltages up to +5 V. It is packaged in a tiny 2 x 3 x 1 mm package and is rated MSL1 and class 1A for HBM.

The VSW2-33-10W+ is a PHEMT high power reflective SPDT switch operates with positive control voltage while consuming, 20 μA typical. Compared to competitive models, it operates over a wide frequency range, 50 to 3000 MHz and control voltages up to +5 V. It is packaged in a tiny 2 x 3 x 1 mm package and is rated MSL1 and class 1A for HBM.

Supplier's Site Datasheet
RF Switches - 3157-VSW2-33-10W+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC Cellular, ISM, PCS, LTE, TDS-CDMA, W-CDMA, WiMAX SPDT 50Ohm

RF Switch IC Cellular, ISM, PCS, LTE, TDS-CDMA, W-CDMA, WiMAX SPDT 50Ohm

Buy Now Datasheet
RF Switches - 3157-VSW2-33-10W+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC Cellular, ISM, PCS, LTE, TDS-CDMA, W-CDMA, WiMAX SPDT 50Ohm

RF Switch IC Cellular, ISM, PCS, LTE, TDS-CDMA, W-CDMA, WiMAX SPDT 50Ohm

Buy Now Datasheet
RF Switches - 3157-VSW2-33-10W+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC Cellular, ISM, PCS, LTE, TDS-CDMA, W-CDMA, WiMAX SPDT 50Ohm

RF Switch IC Cellular, ISM, PCS, LTE, TDS-CDMA, W-CDMA, WiMAX SPDT 50Ohm

Buy Now Datasheet
RF Switches - VSW2-33-10W+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
VSW2-33-10W+
RF Switches VSW2-33-10W+
RF Switch IC Cellular, ISM, PCS, LTE, TDS-CDMA, W-CDMA, WiMAX SPDT 50Ohm

RF Switch IC Cellular, ISM, PCS, LTE, TDS-CDMA, W-CDMA, WiMAX SPDT 50Ohm

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number VSW2-33-10W+ 3157-VSW2-33-10W+DKR-ND VSW2-33-10W+
Product Name Reflective SPDT, SMT Solid State Switch, 50 - 3000 MHz, 50Ω RF Switches RF Switches
Package Type Surface Mount Surface Mount; 6-SMD, No Lead Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 50 to 3000 MHz 50 to 3000 MHz 50 to 3000 MHz
Insertion Loss 0.4000 to 0.8000 dB 0.6000 dB 0.6000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SPDT, Solid State Switch, 500 - 6000 MHz, 50Ω - ZFSWA2-63DR+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Frequency Range 500 to 6000 MHz
Insertion Loss 1 to 2.6 dB
View Details
3 x SP2T Mechanical Switch Assembly, DC - 2150 MHz, 75Ω, F-type - RCM-3SPDT-75F - Mini-Circuits
Specs
Package Type Connectorized
Frequency Range 2150 MHz
Insertion Loss 0.2500 to 1.5 dB
View Details
Reflective SPDT, Solid State Switch, DC - 4600 MHz, 50Ω - ZFSW-2-46 - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
Type Single Pole Double Throw; Solid-State
View Details
Absorptive SP8T, Solid State Switch, 10 MHz - 8.5 GHz, 50Ω - USB-1SP8T-852H - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
2 suppliers