Mini-Circuits Absorptive SP8T, Mechanical Switch, DC - 12000 MHz, 50Ω MSP8TA-12D+

Description
Mini-Circuits’ MSP8TA-12D+ is an ultra-reliable, rugged-duty absorptive fail-safe SP8T switch designed in break- before-make configuration. Its patented switch design comprised of very few frictionless moving parts which enable repeatable and optimum performance. Powered by +24VDC, the device has a typical switching speed of 20 milliseconds, insertion loss of 0.4 dB and high isolation of 90 dB. The MSP8TA-12D+ is suitable for use across a wide range of applications, including switching for automated test equipment and redundancy switching.
Request a Quote
Description
Mini-Circuits’ MSP8TA-12D+ is an ultra-reliable, rugged-duty absorptive fail-safe SP8T switch designed in break- before-make configuration. Its patented switch design comprised of very few frictionless moving parts which enable repeatable and optimum performance. Powered by +24VDC, the device has a typical switching speed of 20 milliseconds, insertion loss of 0.4 dB and high isolation of 90 dB. The MSP8TA-12D+ is suitable for use across a wide range of applications, including switching for automated test equipment and redundancy switching.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP8TA-12D+ is an absorptive, break-before-make SP8T mechanical switch engineered for DC to 12 GHz operation, with a 50 Ω impedance and +24 VDC control voltage. It features 0.4 dB typical insertion loss and 90 dB typical isolation at 12 GHz, a 20 ms switching time, and a guaranteed 5 million cycle life. The unit is housed in an HJ2201 case with a 15-pin D-Sub connector and operates within -15°C to +45°C. It supports up to 20 W RF power under cold switching and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The MSP8TA-12D+ is an absorptive, break-before-make SP8T mechanical switch engineered for DC to 12 GHz operation, with a 50 Ω impedance and +24 VDC control voltage. It features 0.4 dB typical insertion loss and 90 dB typical isolation at 12 GHz, a 20 ms switching time, and a guaranteed 5 million cycle life. The unit is housed in an HJ2201 case with a 15-pin D-Sub connector and operates within -15°C to +45°C. It supports up to 20 W RF power under cold switching and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Absorptive SP8T, Mechanical Switch, DC - 12000 MHz, 50Ω - MSP8TA-12D+ - Mini-Circuits
Brooklyn, NY, United States
Absorptive SP8T, Mechanical Switch, DC - 12000 MHz, 50Ω
MSP8TA-12D+
Absorptive SP8T, Mechanical Switch, DC - 12000 MHz, 50Ω MSP8TA-12D+
Mini-Circuits’ MSP8TA-12D+ is an ultra-reliable, rugged-duty absorptive fail-safe SP8T switch designed in break- before-make configuration. Its patented switch design comprised of very few frictionless moving parts which enable repeatable and optimum performance. Powered by +24VDC, the device has a typical switching speed of 20 milliseconds, insertion loss of 0.4 dB and high isolation of 90 dB. The MSP8TA-12D+ is suitable for use across a wide range of applications, including switching for automated test equipment and redundancy switching.

Mini-Circuits’ MSP8TA-12D+ is an ultra-reliable, rugged-duty absorptive fail-safe SP8T switch designed in break- before-make configuration. Its patented switch design comprised of very few frictionless moving parts which enable repeatable and optimum performance. Powered by +24VDC, the device has a typical switching speed of 20 milliseconds, insertion loss of 0.4 dB and high isolation of 90 dB. The MSP8TA-12D+ is suitable for use across a wide range of applications, including switching for automated test equipment and redundancy switching.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Switches
Product Number MSP8TA-12D+
Product Name Absorptive SP8T, Mechanical Switch, DC - 12000 MHz, 50Ω
Operating Temperature -15 to 45 C (5 to 113 F)
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω - MSP2TA-18-BM+ - Mini-Circuits
Specs
Operating Temperature -15 to 45 C (5 to 113 F)
Frequency Range 18000 MHz
Insertion Loss 0.1000 to 0.5000 dB
View Details
Bi-Phase, Pin Diode Switch, 1 - 200 MHz, 50Ω - ZAS-3+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
View Details
Mechanical Switch Assembly, 8 x SP6T, DC - 40 GHz, 5U, 2.92 mm - ZTM2-8SP6T-40 - Mini-Circuits
Specs
Package Type Connectorized
Frequency Range 40000 MHz
Isolation 90 dB
View Details
Absorptive SP4T, Die Switch, DC - 30 GHz, 50Ω - M4SWA4-34DR-DG+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 30000 MHz
Insertion Loss 0.9000 to 2.8 dB
View Details