Mini-Circuits Absorptive SP6T, Mechanical Switch, DC - 12000 MHz, 50Ω MSP6TA-12+

Description
Mini-Circuits’ MSP6TA-12+ is an ultra-reliable, rugged-duty reflective fail-safe SP6T switch designed in break- before-make configuration offering an ultra long switching life. Powered by +24VDC, the device has a typical switching speed of 20 milliseconds, insertion loss of 0.2 dB and high isolation of 90 dB. The MSP6TA-12+ is suitable for use across a wide range of applications, including switching for automated test equipment and redundancy switching.
Request a Quote Datasheet
Description
Mini-Circuits’ MSP6TA-12+ is an ultra-reliable, rugged-duty reflective fail-safe SP6T switch designed in break- before-make configuration offering an ultra long switching life. Powered by +24VDC, the device has a typical switching speed of 20 milliseconds, insertion loss of 0.2 dB and high isolation of 90 dB. The MSP6TA-12+ is suitable for use across a wide range of applications, including switching for automated test equipment and redundancy switching.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Absorptive SP6T, Mechanical Switch, DC - 12000 MHz, 50Ω - MSP6TA-12+ - Mini-Circuits
Brooklyn, NY, United States
Absorptive SP6T, Mechanical Switch, DC - 12000 MHz, 50Ω
MSP6TA-12+
Absorptive SP6T, Mechanical Switch, DC - 12000 MHz, 50Ω MSP6TA-12+
Mini-Circuits’ MSP6TA-12+ is an ultra-reliable, rugged-duty reflective fail-safe SP6T switch designed in break- before-make configuration offering an ultra long switching life. Powered by +24VDC, the device has a typical switching speed of 20 milliseconds, insertion loss of 0.2 dB and high isolation of 90 dB. The MSP6TA-12+ is suitable for use across a wide range of applications, including switching for automated test equipment and redundancy switching.

Mini-Circuits’ MSP6TA-12+ is an ultra-reliable, rugged-duty reflective fail-safe SP6T switch designed in break- before-make configuration offering an ultra long switching life. Powered by +24VDC, the device has a typical switching speed of 20 milliseconds, insertion loss of 0.2 dB and high isolation of 90 dB. The MSP6TA-12+ is suitable for use across a wide range of applications, including switching for automated test equipment and redundancy switching.

Supplier's Site Datasheet
RF Switches - 3157-MSP6TA-12+-ND - DigiKey
Thief River Falls, MN, United States
MECHANICAL SWITCH, DC 12000 MHZ

MECHANICAL SWITCH, DC 12000 MHZ

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Switches RF Switches
Product Number MSP6TA-12+ 3157-MSP6TA-12+-ND
Product Name Absorptive SP6T, Mechanical Switch, DC - 12000 MHz, 50Ω RF Switches
Operating Temperature -15 to 45 C (5 to 113 F) -15 to 45 C (5 to 113 F)
Insertion Loss 0.1000 to 0.4500 dB 0.2500 dB
Isolation 100 dB 90 dB
VSWR 1.05 to 1.35 :1
Unlock Full Specs
to access all available technical data

Similar Products

Ultra High-Reliability Absorptive SP4T MEMS Switch, DC to 18 GHz - MEM-SP4T-A18 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature -10 to 60 C (14 to 140 F)
Frequency Range 100 to 18000 MHz
View Details
Mechanical Switch Assembly, 2 x SPDT + 2 x SP6T, DC - 26.5 GHz, SMA - RCM-216 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 26500 MHz
View Details
Transfer, Mechanical Switch, DC - 18000 MHz, 50Ω - MTS-18XL-B+ - Mini-Circuits
Specs
Operating Temperature -15 to 45 C (5 to 113 F)
Impedance 50 ohms
View Details
Reflective SPDT, SMT Solid State Switch, DC - 4500 MHz, 50Ω - M3SW-2-50DRA+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -55 to 100 C (-67 to 212 F)
Frequency Range 4500 MHz
View Details
2 suppliers