Mini-Circuits' RC-1SP6T-A18 is a mechanical, absorptive SP6T switch for RF signal routing from DC to 18 GHz, featuring 50Ω SMA-female connectors and controlled via USB or Ethernet. The switch is housed in a metal case measuring 5.5 x 6.0 x 2.75 inches and operates with a break-before-make configuration, achieving 90 dB typical isolation. It supports 5 million switching cycles and has an operating temperature range of 0°C to 40°C. Internal terminations handle up to 1 W per port, and hot switching is limited to 0.1 W. Switching time is 25 ms, and backplane return loss ranges from 15 to 23 dB depending on frequency.
Mini-Circuits’ RC-1SP6T-A18 is an electro-mechanical switch operating over an extremely wide bandwidth, from DC to 18 GHz with high isolation and low insertion loss. The absorptive switch is of a fail-safe and break-before-make-co
| Mini-Circuits | |
|---|---|
| Product Category | RF Switches |
| Product Number | RC-1SP6T-A18 |
| Product Name | Mechanical Terminated SP6T Switch (DC-18 GHz) |
| Package Type | Connectorized |
| Connector | SMA |
| Operating Temperature | 0.0 to 40 C (32 to 104 F) |
| Frequency Range | 18000 MHz |