Mini-Circuits Mechanical Switch Rack (8 x Absorptive SPDT), DC - 18 GHz ZTRC-8SPDT-A18

Description
Mini-Circuits’ ZTRC-8SPDT-A18 houses 8 independently controlled electro-mechanical SPDT switches. Each switch operates over an extremely wide bandwidth, from DC to 18 GHz with high isolation and low insertion loss. The absorptive switches are failsafe, with a break before make configuration, and lifetime of 10 million switching cycles when used within the noted specifications. The switches are housed in a compact 19-inch rack chassis, 2U height, with all SMA (female) RF connectors on the front. LED switch state indicators on the front panel enable visual display of all switch states. The switch assembly can be controlled via USB or Ethernet (supporting SSH, HTTP and Telnet network protocols). Full software support is provided, including our user- friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments.
Request a Quote
Description
Mini-Circuits’ ZTRC-8SPDT-A18 houses 8 independently controlled electro-mechanical SPDT switches. Each switch operates over an extremely wide bandwidth, from DC to 18 GHz with high isolation and low insertion loss. The absorptive switches are failsafe, with a break before make configuration, and lifetime of 10 million switching cycles when used within the noted specifications. The switches are housed in a compact 19-inch rack chassis, 2U height, with all SMA (female) RF connectors on the front. LED switch state indicators on the front panel enable visual display of all switch states. The switch assembly can be controlled via USB or Ethernet (supporting SSH, HTTP and Telnet network protocols). Full software support is provided, including our user- friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZTRC-8SPDT-A18 is an 8-channel mechanical SPDT absorptive switch assembly for RF signal routing from DC to 18 GHz, housed in a 19-inch rack-mountable 2U chassis with 24 SMA female RF connectors on the front panel. Each switch exhibits insertion loss of 0.15 to 0.50 dB and isolation up to 90 dB, with a break-before-make configuration and 10 million switch cycles lifetime under specified conditions. The unit includes LED indicators for visual state monitoring and supports control via USB HID or Ethernet using SSH, HTTP, and Telnet protocols. The aluminum case weighs 3350 grams and is designed for integration in automated test systems.

Datasheet Summary
Powered by GS/AI

The ZTRC-8SPDT-A18 is an 8-channel mechanical SPDT absorptive switch assembly for RF signal routing from DC to 18 GHz, housed in a 19-inch rack-mountable 2U chassis with 24 SMA female RF connectors on the front panel. Each switch exhibits insertion loss of 0.15 to 0.50 dB and isolation up to 90 dB, with a break-before-make configuration and 10 million switch cycles lifetime under specified conditions. The unit includes LED indicators for visual state monitoring and supports control via USB HID or Ethernet using SSH, HTTP, and Telnet protocols. The aluminum case weighs 3350 grams and is designed for integration in automated test systems.

Suppliers

Company
Product
Description
Supplier Links
Mechanical Switch Rack (8 x Absorptive SPDT), DC - 18 GHz - ZTRC-8SPDT-A18 - Mini-Circuits
Brooklyn, NY, United States
Mechanical Switch Rack (8 x Absorptive SPDT), DC - 18 GHz
ZTRC-8SPDT-A18
Mechanical Switch Rack (8 x Absorptive SPDT), DC - 18 GHz ZTRC-8SPDT-A18
Mini-Circuits’ ZTRC-8SPDT-A18 houses 8 independently controlled electro-mechanical SPDT switches. Each switch operates over an extremely wide bandwidth, from DC to 18 GHz with high isolation and low insertion loss. The absorptive switches are failsafe, with a break before make configuration, and lifetime of 10 million switching cycles when used within the noted specifications. The switches are housed in a compact 19-inch rack chassis, 2U height, with all SMA (female) RF connectors on the front. LED switch state indicators on the front panel enable visual display of all switch states. The switch assembly can be controlled via USB or Ethernet (supporting SSH, HTTP and Telnet network protocols). Full software support is provided, including our user- friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments.

Mini-Circuits’ ZTRC-8SPDT-A18 houses 8 independently controlled electro-mechanical SPDT switches. Each switch operates over an extremely wide bandwidth, from DC to 18 GHz with high isolation and low insertion loss. The absorptive switches are failsafe, with a break before make configuration, and lifetime of 10 million switching cycles when used within the noted specifications. The switches are housed in a compact 19-inch rack chassis, 2U height, with all SMA (female) RF connectors on the front. LED switch state indicators on the front panel enable visual display of all switch states. The switch assembly can be controlled via USB or Ethernet (supporting SSH, HTTP and Telnet network protocols). Full software support is provided, including our user- friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Switches
Product Number ZTRC-8SPDT-A18
Product Name Mechanical Switch Rack (8 x Absorptive SPDT), DC - 18 GHz
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
Insertion Loss 0.1500 to 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Millimeter Wave Switches (DC-40 GHz), 8 x Absorptive SPDT - RC-8SPDT-A40 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 40000 MHz
View Details
Mechanical Switch Assembly, 8 x SPDT, DC - 26.5 GHz, SMA - RC-8SPDT-A26 - Mini-Circuits
Specs
Connector SMA
Frequency Range 26500 MHz
Insertion Loss 0.1500 to 0.8000 dB
View Details
Absorptive SP4T, SMT Solid State Switch, DC - 30 GHz, 50Ω - M4SWA4-34DR+ - Mini-Circuits
Specs
Package Type Surface Mount
Connector SMA
Frequency Range 30000 MHz
View Details
Absorptive SPDT, Solid State Switch, 500 - 6000 MHz, 50Ω - ZFSWA2R-63DRB+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Frequency Range 500 to 6000 MHz
Insertion Loss 1 to 2.6 dB
View Details
2 suppliers