The RC-2SPDT-40 is a dual electro-mechanical SPDT switch matrix designed for RF signal routing from DC to 40 GHz with 50 Ω impedance. It features two independent reflective switches with a break-before-make configuration, offering 2 million switching cycles per switch under cold switching conditions up to 5 W RF input power. The unit is housed in a rugged metal case measuring 4.5 x 6.0 x 2.25 inches with 2.92 mm female RF connectors on the front panel. Control is provided via USB or Ethernet, supported by software interfaces for Windows and Linux. Operating temperature ranges from 0 °C to 40 °C, and storage temperature from -15 °C to 85 °C. The device includes a 24 V DC power input and weighs 880 grams.
Mini-Circuits’ RC-2SPDT-40 comprises of two independently controlled, electro-mechanical SPDT switches. Each switch operates over an extremely wide bandwidth, from DC to 40 GHz with high isolation and low insertion loss. The reflective switches are of a failsafe and break-before-make-co
| Mini-Circuits | |
|---|---|
| Product Category | RF Switches |
| Product Number | RC-2SPDT-40 |
| Product Name | Reflective SPDT, Mechanical Switch, DC - 40000 MHz, 50Ω |
| Package Type | Connectorized |
| Operating Temperature | 0.0 to 40 C (32 to 104 F) |
| Frequency Range | 40000 MHz |
| Insertion Loss | 0.2000 to 1.1 dB |