Mini-Circuits BIAS TEE / SMA / RoHS ZX85-40W-63-S+

Description
Mini-Circuits’ ZX85-40W-63-S+ is a coaxial bias tee providing high power handling and low insertion loss for applications over a very wide frequency range from 700 to 6000 MHz. It provides 33 dB typical DC-RF isolation and handles up to 1A DC current at the input. This model features rugged unibody construction with SMA connectors, providing excellent durability, small case size (0.74 x 0.75 x 0.46”), saving space in crowded system layouts.
Request a Quote Datasheet
Description
Mini-Circuits’ ZX85-40W-63-S+ is a coaxial bias tee providing high power handling and low insertion loss for applications over a very wide frequency range from 700 to 6000 MHz. It provides 33 dB typical DC-RF isolation and handles up to 1A DC current at the input. This model features rugged unibody construction with SMA connectors, providing excellent durability, small case size (0.74 x 0.75 x 0.46”), saving space in crowded system layouts.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BIAS TEE / SMA / RoHS - ZX85-40W-63-S+ - Mini-Circuits
Brooklyn, NY, United States
BIAS TEE / SMA / RoHS
ZX85-40W-63-S+
BIAS TEE / SMA / RoHS ZX85-40W-63-S+
Mini-Circuits’ ZX85-40W-63-S+ is a coaxial bias tee providing high power handling and low insertion loss for applications over a very wide frequency range from 700 to 6000 MHz. It provides 33 dB typical DC-RF isolation and handles up to 1A DC current at the input. This model features rugged unibody construction with SMA connectors, providing excellent durability, small case size (0.74 x 0.75 x 0.46”), saving space in crowded system layouts.

Mini-Circuits’ ZX85-40W-63-S+ is a coaxial bias tee providing high power handling and low insertion loss for applications over a very wide frequency range from 700 to 6000 MHz. It provides 33 dB typical DC-RF isolation and handles up to 1A DC current at the input. This model features rugged unibody construction with SMA connectors, providing excellent durability, small case size (0.74 x 0.75 x 0.46”), saving space in crowded system layouts.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Bias Tees
Product Number ZX85-40W-63-S+
Product Name BIAS TEE / SMA / RoHS
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

BIAS TEE / N-CONN RoHS - ZFBT-33W-75-FT+ - Mini-Circuits
Specs
Frequency 1.00E-3 to 3 GHz
VSWR 1.18 to 1.38 :1
Insertion Loss 0.4000 to 0.8000 dB
View Details
BIAS TEE / SMA / BKT / RoHS - ZFBT-4R2G-FTB+ - Mini-Circuits
Specs
Connector Type SMA
RoHS Compliant RoHS
View Details
MMIC BIAS TEE - MBT-283+ - Mini-Circuits
Specs
DC Voltage 35 volts
DC Current 500 milliamps
Frequency 1.5 to 28 GHz
View Details
BIAS TEE / SMA / RoHS - ZFBT-6GW+ - Mini-Circuits
Specs
Connector Type SMA
Frequency 1.00E-4 to 6 GHz
Insertion Loss 0.1500 dB
View Details