Mini-Circuits 3X SMT Multiplier, Output Freq 20 - 45 GHz CY3-453+

Description
Mini-Circuits’ CY3-453+ is a wideband MMIC Frequency Tripler, converting input frequencies from 6.66 to 15 GHz into output frequencies from 20 to 45 GHz. Its wide output range makes this model suitable for broadband systems as well as a wide variety of narrow-band applications. Utilizing GaAs HBT technology, the CY3-453+ comes housed in a 4x4mm 24-Lead QFN-Style package and offers excellent repeatability, low inductance, and good thermal efficiency.
Request a Quote Datasheet
Description
Mini-Circuits’ CY3-453+ is a wideband MMIC Frequency Tripler, converting input frequencies from 6.66 to 15 GHz into output frequencies from 20 to 45 GHz. Its wide output range makes this model suitable for broadband systems as well as a wide variety of narrow-band applications. Utilizing GaAs HBT technology, the CY3-453+ comes housed in a 4x4mm 24-Lead QFN-Style package and offers excellent repeatability, low inductance, and good thermal efficiency.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3X SMT Multiplier, Output Freq 20 - 45 GHz - CY3-453+ - Mini-Circuits
Brooklyn, NY, United States
3X SMT Multiplier, Output Freq 20 - 45 GHz
CY3-453+
3X SMT Multiplier, Output Freq 20 - 45 GHz CY3-453+
Mini-Circuits’ CY3-453+ is a wideband MMIC Frequency Tripler, converting input frequencies from 6.66 to 15 GHz into output frequencies from 20 to 45 GHz. Its wide output range makes this model suitable for broadband systems as well as a wide variety of narrow-band applications. Utilizing GaAs HBT technology, the CY3-453+ comes housed in a 4x4mm 24-Lead QFN-Style package and offers excellent repeatability, low inductance, and good thermal efficiency.

Mini-Circuits’ CY3-453+ is a wideband MMIC Frequency Tripler, converting input frequencies from 6.66 to 15 GHz into output frequencies from 20 to 45 GHz. Its wide output range makes this model suitable for broadband systems as well as a wide variety of narrow-band applications. Utilizing GaAs HBT technology, the CY3-453+ comes housed in a 4x4mm 24-Lead QFN-Style package and offers excellent repeatability, low inductance, and good thermal efficiency.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Frequency Multipliers
Product Number CY3-453+
Product Name 3X SMT Multiplier, Output Freq 20 - 45 GHz
Input Frequency Range 6660 to 15000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

3X SMT Multiplier, Output Freq 4575 - 7200 MHz - RMK-3-722+ - Mini-Circuits
Specs
Multiplying Factor 3X
Package Type Surface Mount
View Details
5X SMT Multiplier, Output Freq 2250 - 2750 MHz - RMK-5-2751+ - Mini-Circuits
Specs
Input Frequency Range 450 to 550 MHz
Multiplying Factor 5X
Conversion Loss / Gain 24.5 dB
View Details
3X SMT Multiplier, Output Freq 6600 - 10500 MHz - RMK-3-1052+ - Mini-Circuits
Specs
Multiplying Factor 3X
Package Type Surface Mount
View Details
3X SMT Multiplier, Output Freq 3000 - 4500 MHz - AMK-3-452+ - Mini-Circuits
Specs
Multiplying Factor 3X
Package Type Surface Mount
View Details