Mini-Circuits Armored Test Cable, 40.0 GHz, 48.0″ KBL-4FT-LOW+

Description
Armored Test Cable, 40.0 GHz, 48.0″
Request a Quote
Description
Armored Test Cable, 40.0 GHz, 48.0″
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Armored test cable for DC to 40 GHz applications, featuring a 4-foot length, 50Ω impedance, and 2.92 mm male connectors. Constructed with solid silver-plated copper-clad steel center conductor, PTFE dielectric, and stainless steel armor for durability, it measures 10.70 mm in diameter and weighs 89 grams. Insertion loss ranges from 1.30 dB at 6 GHz to 3.85 dB at 40 GHz. Return loss exceeds 14 dB across the band. Operating and storage temperature range is -55°C to +85°C. Power handling is 53 W at 2 GHz, 17 W at 18 GHz, 15 W at 26.5 GHz, and 11 W at 40 GHz. Connector torque specification is 1.09 N·m.

Datasheet Summary
Powered by GS/AI

Armored test cable for DC to 40 GHz applications, featuring a 4-foot length, 50Ω impedance, and 2.92 mm male connectors. Constructed with solid silver-plated copper-clad steel center conductor, PTFE dielectric, and stainless steel armor for durability, it measures 10.70 mm in diameter and weighs 89 grams. Insertion loss ranges from 1.30 dB at 6 GHz to 3.85 dB at 40 GHz. Return loss exceeds 14 dB across the band. Operating and storage temperature range is -55°C to +85°C. Power handling is 53 W at 2 GHz, 17 W at 18 GHz, 15 W at 26.5 GHz, and 11 W at 40 GHz. Connector torque specification is 1.09 N·m.

Suppliers

Company
Product
Description
Supplier Links
Armored Test Cable, 40.0 GHz, 48.0″ - KBL-4FT-LOW+ - Mini-Circuits
Brooklyn, NY, United States
Armored Test Cable, 40.0 GHz, 48.0″
KBL-4FT-LOW+
Armored Test Cable, 40.0 GHz, 48.0″ KBL-4FT-LOW+
Armored Test Cable, 40.0 GHz, 48.0″

Armored Test Cable, 40.0 GHz, 48.0″

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Cable Assemblies
Product Number KBL-4FT-LOW+
Product Name Armored Test Cable, 40.0 GHz, 48.0″
Cable Length 4 ft (12.19 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Armored Flexible Cable, DC-110 GHz, 6.0″ - WBL-0.5FTW1F1M+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
View Details
2 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.7500 ft (2.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Flexible Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details