Mini-Circuits Non-Magnetic Flex Cable, 0.086" center diameter, DC-18 GHz, 0.66 ft. (0.2 m) 86N-20CSSMPMSM

Description
The 86N Series Hand-Flex™ Coaxial Cables are ideal for interconnecting coaxial components or sub-systems. The construction includes an unjacketed silver-plated copper-clad center conductor which maintains its shape after bending. The outer shield is a tin soaked, silver-plated copper braid which minimizes signal leakage while remaining flexible for easy bending. Connectors have passivated stainless-steel coupling nuts over gold-plated connector bodies and gold-plated, brass center conductors. REV. OR ECO-028797 86N-XXCSSMPMSM MCL NY 260312 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 COAXIAL Non-Magnetic Flex Cables 86N SERIES 50Ω DC to 18 GHz SSMP-Male to SMA-Male
Request a Quote
Description
The 86N Series Hand-Flex™ Coaxial Cables are ideal for interconnecting coaxial components or sub-systems. The construction includes an unjacketed silver-plated copper-clad center conductor which maintains its shape after bending. The outer shield is a tin soaked, silver-plated copper braid which minimizes signal leakage while remaining flexible for easy bending. Connectors have passivated stainless-steel coupling nuts over gold-plated connector bodies and gold-plated, brass center conductors. REV. OR ECO-028797 86N-XXCSSMPMSM MCL NY 260312 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 COAXIAL Non-Magnetic Flex Cables 86N SERIES 50Ω DC to 18 GHz SSMP-Male to SMA-Male
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 86N-20CSSMPMSM is a 50Ω non-magnetic coaxial flex cable with SSMP-male to SMA-male connectors, designed for DC to 18 GHz applications in cryogenic, test & measurement, and quantum computing environments. It measures 200 mm [7.87 in] in length and weighs 6.50 g. The cable features an unjacketed silver-plated copper center conductor, a tin-soaked silver-plated copper braid shield, and nickel-free, gold-plated beryllium copper connectors. It operates from -45 °C to +125 °C, has a minimum bend radius of 1.18 mm for repeated flexing, a voltage withstand of 2000 VDC, and shielding effectiveness of at least 100 dB/m. Return loss is typically 25 dB with a velocity of propagation of 70%.

Datasheet Summary
Powered by GS/AI

The 86N-20CSSMPMSM is a 50Ω non-magnetic coaxial flex cable with SSMP-male to SMA-male connectors, designed for DC to 18 GHz applications in cryogenic, test & measurement, and quantum computing environments. It measures 200 mm [7.87 in] in length and weighs 6.50 g. The cable features an unjacketed silver-plated copper center conductor, a tin-soaked silver-plated copper braid shield, and nickel-free, gold-plated beryllium copper connectors. It operates from -45 °C to +125 °C, has a minimum bend radius of 1.18 mm for repeated flexing, a voltage withstand of 2000 VDC, and shielding effectiveness of at least 100 dB/m. Return loss is typically 25 dB with a velocity of propagation of 70%.

Suppliers

Company
Product
Description
Supplier Links
Non-Magnetic Flex Cable, 0.086
Brooklyn, NY, United States
Non-Magnetic Flex Cable, 0.086" center diameter, DC-18 GHz, 0.66 ft. (0.2 m)
86N-20CSSMPMSM
Non-Magnetic Flex Cable, 0.086" center diameter, DC-18 GHz, 0.66 ft. (0.2 m) 86N-20CSSMPMSM
The 86N Series Hand-Flex™ Coaxial Cables are ideal for interconnecting coaxial components or sub-systems. The construction includes an unjacketed silver-plated copper-clad center conductor which maintains its shape after bending. The outer shield is a tin soaked, silver-plated copper braid which minimizes signal leakage while remaining flexible for easy bending. Connectors have passivated stainless-steel coupling nuts over gold-plated connector bodies and gold-plated, brass center conductors. REV. OR ECO-028797 86N-XXCSSMPMSM MCL NY 260312 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 COAXIAL Non-Magnetic Flex Cables 86N SERIES 50Ω DC to 18 GHz SSMP-Male to SMA-Male

The 86N Series Hand-Flex™ Coaxial Cables are ideal for interconnecting coaxial components or sub-systems. The construction includes an unjacketed silver-plated copper-clad center conductor which maintains its shape after bending. The outer shield is a tin soaked, silver-plated copper braid which minimizes signal leakage while remaining flexible for easy bending. Connectors have passivated stainless-steel coupling nuts over gold-plated connector bodies and gold-plated, brass center conductors. REV. OR ECO-028797 86N-XXCSSMPMSM MCL NY 260312 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.com PAGE 1 OF 4 COAXIAL Non-Magnetic Flex Cables 86N SERIES 50Ω DC to 18 GHz SSMP-Male to SMA-Male

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Cable Assemblies
Product Number 86N-20CSSMPMSM
Product Name Non-Magnetic Flex Cable, 0.086" center diameter, DC-18 GHz, 0.66 ft. (0.2 m)
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.5 ft (4.57 dm)
Rated Temperature -45 to 85 C (-49 to 185 F)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.6667 ft (2.03 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.7500 ft (2.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers