Mini-Circuits Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 9.0″ 086-9SBSM+

Description
The 086 SBSM Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems to equipment racks. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold-plated connector body. SMA male connector has gold-plated, brass center conductor and SMA female bulkhead has gold-plated BeCuB center conductor.
Request a Quote
Description
The 086 SBSM Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems to equipment racks. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold-plated connector body. SMA male connector has gold-plated, brass center conductor and SMA female bulkhead has gold-plated BeCuB center conductor.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 086-9SBSM+ is a 9-inch, 50-ohm Hand-Flex™ coaxial cable with SMA male and SMA female bulkhead connectors, designed for interconnection in RF systems from DC to 18 GHz. It features a silver-plated copper-clad steel center conductor, solid PTFE dielectric, and copper braid shield with tin soak, enclosed in an FEP blue jacket. The cable supports a minimum 6 mm bend radius and includes an anti-torque nut to prevent stress during installation. Insertion loss is up to 1.3 dB at 18 GHz, with return loss of 27 dB typ. at 18 GHz. Power handling is 35 W at 18 GHz and 211 W at 0.5 GHz at sea level. Operating and storage temperatures range from -55 °C to +105 °C. The connector interface meets MIL-STD-348 Case Style KP1567-9. Dimensions are 9.0 inches in length, 0.51 inches in width, and 0.438 inches in height, weighing 10.11 grams.

Datasheet Summary
Powered by GS/AI

The 086-9SBSM+ is a 9-inch, 50-ohm Hand-Flex™ coaxial cable with SMA male and SMA female bulkhead connectors, designed for interconnection in RF systems from DC to 18 GHz. It features a silver-plated copper-clad steel center conductor, solid PTFE dielectric, and copper braid shield with tin soak, enclosed in an FEP blue jacket. The cable supports a minimum 6 mm bend radius and includes an anti-torque nut to prevent stress during installation. Insertion loss is up to 1.3 dB at 18 GHz, with return loss of 27 dB typ. at 18 GHz. Power handling is 35 W at 18 GHz and 211 W at 0.5 GHz at sea level. Operating and storage temperatures range from -55 °C to +105 °C. The connector interface meets MIL-STD-348 Case Style KP1567-9. Dimensions are 9.0 inches in length, 0.51 inches in width, and 0.438 inches in height, weighing 10.11 grams.

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.086
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 9.0″
086-9SBSM+
Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 9.0″ 086-9SBSM+
The 086 SBSM Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems to equipment racks. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold-plated connector body. SMA male connector has gold-plated, brass center conductor and SMA female bulkhead has gold-plated BeCuB center conductor.

The 086 SBSM Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems to equipment racks. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold-plated connector body. SMA male connector has gold-plated, brass center conductor and SMA female bulkhead has gold-plated BeCuB center conductor.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-086-9SBSM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-086-9SBSM+-ND
Coaxial Cables (RF) 3157-086-9SBSM+-ND
"COAX CABLE SMA TO SMA 9"""

"COAX CABLE SMA TO SMA 9"""

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 086-9SBSM+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
086-9SBSM+
Cable Assemblies - Coaxial Cables (RF) 086-9SBSM+
HFLEX BL CA SFB/SM 9" ROHS

HFLEX BL CA SFB/SM 9" ROHS

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 086-9SBSM+ 3157-086-9SBSM+-ND 086-9SBSM+
Product Name Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 9.0″ Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Phase-Stable Flex Cable, DC-18GHz, 1.0 ft. (0.3m) - CBN-1FT-NMNM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type N-Type Male
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Flexible Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details