Mini-Circuits Armored Flexible Cable, DC-110 GHz, 6.0″ WBL-0.5FTW1F1M+

Description
WBL-0.5FTW1F1M+ cable is ideal for interconnecting coaxial components and subassemblies in a wide range of systems, including test and measurement, instrumentation, and more. This braided flexible cable provides a minimum bend radius of 26 mm to accommodate tight layouts without the need for bending tools, adapters or brackets.
Request a Quote
Description
WBL-0.5FTW1F1M+ cable is ideal for interconnecting coaxial components and subassemblies in a wide range of systems, including test and measurement, instrumentation, and more. This braided flexible cable provides a minimum bend radius of 26 mm to accommodate tight layouts without the need for bending tools, adapters or brackets.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

WBL-0.5FTW1F1M+ is a 50Ω armored flexible coaxial cable with 1.0 mm female and male connectors, 6 inches long, designed for DC to 110 GHz applications in test and measurement and high-speed data systems. It features a minimum bend radius of 26 mm, silver plated copper clad steel inner conductor, solid PTFE dielectric, dual silver plated copper shields, and an FEP blue jacket. Insertion loss is up to 2.5 dB typ. at 75-110 GHz, with return loss of 24.2 dB typ. across the band. Operating and storage temperature range is -45°C to +80°C. Average power handling is 2.7 W at 110 GHz. The case dimensions are 152.4 × 8.1 × 7.0 mm, weighing 20.6 grams. RoHS compliant with environmental rating ENV143.

Datasheet Summary
Powered by GS/AI

WBL-0.5FTW1F1M+ is a 50Ω armored flexible coaxial cable with 1.0 mm female and male connectors, 6 inches long, designed for DC to 110 GHz applications in test and measurement and high-speed data systems. It features a minimum bend radius of 26 mm, silver plated copper clad steel inner conductor, solid PTFE dielectric, dual silver plated copper shields, and an FEP blue jacket. Insertion loss is up to 2.5 dB typ. at 75-110 GHz, with return loss of 24.2 dB typ. across the band. Operating and storage temperature range is -45°C to +80°C. Average power handling is 2.7 W at 110 GHz. The case dimensions are 152.4 × 8.1 × 7.0 mm, weighing 20.6 grams. RoHS compliant with environmental rating ENV143.

Suppliers

Company
Product
Description
Supplier Links
Armored Flexible Cable, DC-110 GHz, 6.0″ - WBL-0.5FTW1F1M+ - Mini-Circuits
Brooklyn, NY, United States
Armored Flexible Cable, DC-110 GHz, 6.0″
WBL-0.5FTW1F1M+
Armored Flexible Cable, DC-110 GHz, 6.0″ WBL-0.5FTW1F1M+
WBL-0.5FTW1F1M+ cable is ideal for interconnecting coaxial components and subassemblies in a wide range of systems, including test and measurement, instrumentation, and more. This braided flexible cable provides a minimum bend radius of 26 mm to accommodate tight layouts without the need for bending tools, adapters or brackets.

WBL-0.5FTW1F1M+ cable is ideal for interconnecting coaxial components and subassemblies in a wide range of systems, including test and measurement, instrumentation, and more. This braided flexible cable provides a minimum bend radius of 26 mm to accommodate tight layouts without the need for bending tools, adapters or brackets.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-WBL-0.5FTW1F1M+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-WBL-0.5FTW1F1M+-ND
Coaxial Cables (RF) 3157-WBL-0.5FTW1F1M+-ND
ARMORED FLEX CABLE, DC-110 GHZ

ARMORED FLEX CABLE, DC-110 GHZ

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number WBL-0.5FTW1F1M+ 3157-WBL-0.5FTW1F1M+-ND
Product Name Armored Flexible Cable, DC-110 GHz, 6.0″ Coaxial Cables (RF)
Application Instrumentation and Control RF
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Test Cable, 18.0 GHz, 120.0″ - ULC-10FT-SMSM+ - Mini-Circuits
Specs
Cable Length 10 ft (30.48 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.6667 ft (2.03 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 4.17 ft (12.7 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers