Mini-Circuits Flexible Interconnect, 0.047" center diameter, 40 GHz, 12.0″ FL47-12SSMP+

Description
The FL47 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper center conductor. The outer shield is copper braid, silver plated, which minimizes signal leakage and at the same time is flexible for easy bending. Dielectric is low loss PTFE. Connectors have a gold plated connector body with a gold plated beryllium copper center conductor. The FL47 Series Flexible cables are available in a variety of lengths to meet your requirements.
Request a Quote
Description
The FL47 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper center conductor. The outer shield is copper braid, silver plated, which minimizes signal leakage and at the same time is flexible for easy bending. Dielectric is low loss PTFE. Connectors have a gold plated connector body with a gold plated beryllium copper center conductor. The FL47 Series Flexible cables are available in a variety of lengths to meet your requirements.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FL47-12SSMP+ is a 12-inch flexible coaxial cable with SMPM female connectors, designed for DC to 40 GHz applications in high-frequency interconnect systems. It features a silver-plated copper center conductor, silver-plated copper braid shield, and FEP dielectric and jacket, with a 5 mm static and 10 mm dynamic bend radius. The cable has an insertion loss of 2.8 dB typical at 40 GHz and a return loss of 18 dB typical to 40 GHz, meeting IEEE Std 287-2007. Power handling is rated at 61 W at 0.5 GHz, 8 W at 18 GHz, and 2 W at 40 GHz. Operating and storage temperatures range from -55 °C to +100 °C. The overall dimensions are 304.8 mm in length with a 7.7 mm outer diameter.

Datasheet Summary
Powered by GS/AI

The FL47-12SSMP+ is a 12-inch flexible coaxial cable with SMPM female connectors, designed for DC to 40 GHz applications in high-frequency interconnect systems. It features a silver-plated copper center conductor, silver-plated copper braid shield, and FEP dielectric and jacket, with a 5 mm static and 10 mm dynamic bend radius. The cable has an insertion loss of 2.8 dB typical at 40 GHz and a return loss of 18 dB typical to 40 GHz, meeting IEEE Std 287-2007. Power handling is rated at 61 W at 0.5 GHz, 8 W at 18 GHz, and 2 W at 40 GHz. Operating and storage temperatures range from -55 °C to +100 °C. The overall dimensions are 304.8 mm in length with a 7.7 mm outer diameter.

Suppliers

Company
Product
Description
Supplier Links
Flexible Interconnect, 0.047
Brooklyn, NY, United States
Flexible Interconnect, 0.047" center diameter, 40 GHz, 12.0″
FL47-12SSMP+
Flexible Interconnect, 0.047" center diameter, 40 GHz, 12.0″ FL47-12SSMP+
The FL47 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper center conductor. The outer shield is copper braid, silver plated, which minimizes signal leakage and at the same time is flexible for easy bending. Dielectric is low loss PTFE. Connectors have a gold plated connector body with a gold plated beryllium copper center conductor. The FL47 Series Flexible cables are available in a variety of lengths to meet your requirements.

The FL47 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper center conductor. The outer shield is copper braid, silver plated, which minimizes signal leakage and at the same time is flexible for easy bending. Dielectric is low loss PTFE. Connectors have a gold plated connector body with a gold plated beryllium copper center conductor. The FL47 Series Flexible cables are available in a variety of lengths to meet your requirements.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Cable Assemblies
Product Number FL47-12SSMP+
Product Name Flexible Interconnect, 0.047" center diameter, 40 GHz, 12.0″
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Armored Flexible Cable, DC-110 GHz, 6.0″ - WBL-0.5FTW1F1M+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
View Details
2 suppliers
Coaxial Cables (RF) - 3157-FLC-2M-SMSM+-ND - DigiKey
Specs
Application RF
Cable Type Coaxial
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.5 ft (4.57 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers