Mini-Circuits Armored Test Cable, 40.0 GHz, 78.7″ KBL-2M-LOW+

Description
Armored Test Cable, 40.0 GHz, 78.7″
Request a Quote
Description
Armored Test Cable, 40.0 GHz, 78.7″
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Armored test cable with 2.92 mm male connector, 50 Ω impedance, and 2 meter length, designed for DC to 40 GHz applications. Features stainless steel armor, double shielding, and a durable connector with 40 GHz mating-cycle life. Insertion loss ranges from 1.92 dB at 6 GHz to 5.75 dB at 40 GHz, with return loss between 14 dB and 25 dB across frequency bands. Power handling is 53 W at 2 GHz, 17 W at 18 GHz, 15 W at 26.5 GHz, and 11 W at 40 GHz. Operating and storage temperature range is -55°C to +85°C. Coupling nut torque is 1.09 N·m. Physical dimensions are 10.16 mm (width) by 7.92 mm (height), with a weight of 152 grams.

Datasheet Summary
Powered by GS/AI

Armored test cable with 2.92 mm male connector, 50 Ω impedance, and 2 meter length, designed for DC to 40 GHz applications. Features stainless steel armor, double shielding, and a durable connector with 40 GHz mating-cycle life. Insertion loss ranges from 1.92 dB at 6 GHz to 5.75 dB at 40 GHz, with return loss between 14 dB and 25 dB across frequency bands. Power handling is 53 W at 2 GHz, 17 W at 18 GHz, 15 W at 26.5 GHz, and 11 W at 40 GHz. Operating and storage temperature range is -55°C to +85°C. Coupling nut torque is 1.09 N·m. Physical dimensions are 10.16 mm (width) by 7.92 mm (height), with a weight of 152 grams.

Suppliers

Company
Product
Description
Supplier Links
Armored Test Cable, 40.0 GHz, 78.7″ - KBL-2M-LOW+ - Mini-Circuits
Brooklyn, NY, United States
Armored Test Cable, 40.0 GHz, 78.7″
KBL-2M-LOW+
Armored Test Cable, 40.0 GHz, 78.7″ KBL-2M-LOW+
Armored Test Cable, 40.0 GHz, 78.7″

Armored Test Cable, 40.0 GHz, 78.7″

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-KBL-2M-LOW+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-KBL-2M-LOW+-ND
Coaxial Cables (RF) 3157-KBL-2M-LOW+-ND
ARMORED TEST CABLE, 40.0 GHZ

ARMORED TEST CABLE, 40.0 GHZ

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number KBL-2M-LOW+ 3157-KBL-2M-LOW+-ND
Product Name Armored Test Cable, 40.0 GHz, 78.7″ Coaxial Cables (RF)
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.7500 ft (2.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Flexible Cable, DC-110 GHz, 12.0″ - AP110-1FT-W1M+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type 1.0 mm-Male
View Details