Mini-Circuits Flexible Interconnect, 0.086" center diameter, 26.5 GHz, 6.0″ FL086-6-35M+

Description
The FL086 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is copper braid, silver-plated, which minimizes signal leakage and at the same time is flexible for easy bending. Dielectric is low loss PTFE. Connectors have brass coupling nut over nickel-plated body with a gold-plated brass center conductor. The FL086 Series Flexible cables are available in variety of length to meet your requirements.
Request a Quote
Description
The FL086 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is copper braid, silver-plated, which minimizes signal leakage and at the same time is flexible for easy bending. Dielectric is low loss PTFE. Connectors have brass coupling nut over nickel-plated body with a gold-plated brass center conductor. The FL086 Series Flexible cables are available in variety of length to meet your requirements.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FL086-6-35M+ is a 6-inch flexible coaxial cable with 50Ω impedance, designed for DC to 26.5 GHz applications. It features 3.5 mm male connectors, a silver-plated copper-clad steel center conductor, solid PTFE dielectric, and a silver-plated copper braid shield with an FEP blue jacket. The cable has a minimum bend radius of 6 mm and operates from -55°C to +105°C. Insertion loss is 0.6 dB typical at 26.5 GHz, with return loss of 25 dB typical at 26.5 GHz. Power handling is 16 W at 26.5 GHz and 198 W at 0.5 GHz at sea level. Connector construction includes a stainless steel coupling nut, gold-plated stainless steel body, and gold-plated brass center pin. The case style is SE2930-6 with overall dimensions of 152.40 mm length and 9.14 mm diameter.

Datasheet Summary
Powered by GS/AI

The FL086-6-35M+ is a 6-inch flexible coaxial cable with 50Ω impedance, designed for DC to 26.5 GHz applications. It features 3.5 mm male connectors, a silver-plated copper-clad steel center conductor, solid PTFE dielectric, and a silver-plated copper braid shield with an FEP blue jacket. The cable has a minimum bend radius of 6 mm and operates from -55°C to +105°C. Insertion loss is 0.6 dB typical at 26.5 GHz, with return loss of 25 dB typical at 26.5 GHz. Power handling is 16 W at 26.5 GHz and 198 W at 0.5 GHz at sea level. Connector construction includes a stainless steel coupling nut, gold-plated stainless steel body, and gold-plated brass center pin. The case style is SE2930-6 with overall dimensions of 152.40 mm length and 9.14 mm diameter.

Suppliers

Company
Product
Description
Supplier Links
Flexible Interconnect, 0.086
Brooklyn, NY, United States
Flexible Interconnect, 0.086" center diameter, 26.5 GHz, 6.0″
FL086-6-35M+
Flexible Interconnect, 0.086" center diameter, 26.5 GHz, 6.0″ FL086-6-35M+
The FL086 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is copper braid, silver-plated, which minimizes signal leakage and at the same time is flexible for easy bending. Dielectric is low loss PTFE. Connectors have brass coupling nut over nickel-plated body with a gold-plated brass center conductor. The FL086 Series Flexible cables are available in variety of length to meet your requirements.

The FL086 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is copper braid, silver-plated, which minimizes signal leakage and at the same time is flexible for easy bending. Dielectric is low loss PTFE. Connectors have brass coupling nut over nickel-plated body with a gold-plated brass center conductor. The FL086 Series Flexible cables are available in variety of length to meet your requirements.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-FL086-6-35M+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-FL086-6-35M+-ND
Coaxial Cables (RF) 3157-FL086-6-35M+-ND
FLEXIBLE INTERCONNECT, 26.5 GHZ

FLEXIBLE INTERCONNECT, 26.5 GHZ

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number FL086-6-35M+ 3157-FL086-6-35M+-ND
Product Name Flexible Interconnect, 0.086" center diameter, 26.5 GHz, 6.0″ Coaxial Cables (RF)
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.5 ft (4.57 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.5 ft (4.57 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Flexible Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Flexible Test Cable, 26.0 GHz, 36.0″ - FLC-3FT-SMSM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers