Mini-Circuits Flexible Cable, DC-110 GHz, 12.0″ AP110-1FT-W1M+

Description
The AP110 series carries on Mini-Circuits' commitment to quality, consistency, performance, and value. This series was designed primarily with the goal of exhibiting extreme flexibility for difficult routing challenges, while maintaining improved attenuation and unparalleled RF stability with excellent VSWR and low insertion loss properties. These DC-110 GHz test cable assemblies are designed for testing requirements where 1.0 mm connectors are utilized in various applications including lab testing, automotive testing, military radar testing, and semiconductor probe testing. The AP110-XXFT-W1M+ 1.0 mm-Male to 1.0 mm-Male cable family is ideal for interconnecting coaxial components and subassemblies in a wide range of systems, including test and measurement, instrumentation, and more. Available in 0.5 FT and 1 FT lengths. REV. OR ECO-026428 AP110-XXFT-W1M+ MCL NY 250821 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 COAXIAL Flexible Cable AP110-XXFT-W1M+ 50Ω DC to 110 GHz 1.0 mm-Male to 1.0 mm-Male
Request a Quote
Description
The AP110 series carries on Mini-Circuits' commitment to quality, consistency, performance, and value. This series was designed primarily with the goal of exhibiting extreme flexibility for difficult routing challenges, while maintaining improved attenuation and unparalleled RF stability with excellent VSWR and low insertion loss properties. These DC-110 GHz test cable assemblies are designed for testing requirements where 1.0 mm connectors are utilized in various applications including lab testing, automotive testing, military radar testing, and semiconductor probe testing. The AP110-XXFT-W1M+ 1.0 mm-Male to 1.0 mm-Male cable family is ideal for interconnecting coaxial components and subassemblies in a wide range of systems, including test and measurement, instrumentation, and more. Available in 0.5 FT and 1 FT lengths. REV. OR ECO-026428 AP110-XXFT-W1M+ MCL NY 250821 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 COAXIAL Flexible Cable AP110-XXFT-W1M+ 50Ω DC to 110 GHz 1.0 mm-Male to 1.0 mm-Male
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AP110-1FT-W1M+ is a 50 Ω flexible coaxial cable assembly with 1.0 mm-male connectors at both ends, designed for DC to 110 GHz applications such as test and measurement, instrumentation, and high-speed data systems. It has a length of 1 foot (304.8 mm), weighs 10.88 g, and features a bend radius of 10 mm for repeated use and 5 mm for installation. The cable maintains a typical return loss of 25.9 dB across 75-110 GHz and an insertion loss of up to 6.3 dB at 110 GHz. It operates from -45 °C to +80 °C, supports a voltage withstand of 500 VDC, and has shielding effectiveness of at least 90 dB. The cable uses silver-plated copper conductors, solid PTFE dielectric, dual silver-plated copper shielding, and an FEP blue jacket. It is RoHS compliant and meets environmental rating ENV143.

Datasheet Summary
Powered by GS/AI

The AP110-1FT-W1M+ is a 50 Ω flexible coaxial cable assembly with 1.0 mm-male connectors at both ends, designed for DC to 110 GHz applications such as test and measurement, instrumentation, and high-speed data systems. It has a length of 1 foot (304.8 mm), weighs 10.88 g, and features a bend radius of 10 mm for repeated use and 5 mm for installation. The cable maintains a typical return loss of 25.9 dB across 75-110 GHz and an insertion loss of up to 6.3 dB at 110 GHz. It operates from -45 °C to +80 °C, supports a voltage withstand of 500 VDC, and has shielding effectiveness of at least 90 dB. The cable uses silver-plated copper conductors, solid PTFE dielectric, dual silver-plated copper shielding, and an FEP blue jacket. It is RoHS compliant and meets environmental rating ENV143.

Suppliers

Company
Product
Description
Supplier Links
Flexible Cable, DC-110 GHz, 12.0″ - AP110-1FT-W1M+ - Mini-Circuits
Brooklyn, NY, United States
Flexible Cable, DC-110 GHz, 12.0″
AP110-1FT-W1M+
Flexible Cable, DC-110 GHz, 12.0″ AP110-1FT-W1M+
The AP110 series carries on Mini-Circuits' commitment to quality, consistency, performance, and value. This series was designed primarily with the goal of exhibiting extreme flexibility for difficult routing challenges, while maintaining improved attenuation and unparalleled RF stability with excellent VSWR and low insertion loss properties. These DC-110 GHz test cable assemblies are designed for testing requirements where 1.0 mm connectors are utilized in various applications including lab testing, automotive testing, military radar testing, and semiconductor probe testing. The AP110-XXFT-W1M+ 1.0 mm-Male to 1.0 mm-Male cable family is ideal for interconnecting coaxial components and subassemblies in a wide range of systems, including test and measurement, instrumentation, and more. Available in 0.5 FT and 1 FT lengths. REV. OR ECO-026428 AP110-XXFT-W1M+ MCL NY 250821 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 COAXIAL Flexible Cable AP110-XXFT-W1M+ 50Ω DC to 110 GHz 1.0 mm-Male to 1.0 mm-Male

The AP110 series carries on Mini-Circuits' commitment to quality, consistency, performance, and value. This series was designed primarily with the goal of exhibiting extreme flexibility for difficult routing challenges, while maintaining improved attenuation and unparalleled RF stability with excellent VSWR and low insertion loss properties. These DC-110 GHz test cable assemblies are designed for testing requirements where 1.0 mm connectors are utilized in various applications including lab testing, automotive testing, military radar testing, and semiconductor probe testing. The AP110-XXFT-W1M+ 1.0 mm-Male to 1.0 mm-Male cable family is ideal for interconnecting coaxial components and subassemblies in a wide range of systems, including test and measurement, instrumentation, and more. Available in 0.5 FT and 1 FT lengths. REV. OR ECO-026428 AP110-XXFT-W1M+ MCL NY 250821 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.com PAGE 1 OF 4 COAXIAL Flexible Cable AP110-XXFT-W1M+ 50Ω DC to 110 GHz 1.0 mm-Male to 1.0 mm-Male

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Cable Assemblies
Product Number AP110-1FT-W1M+
Product Name Flexible Cable, DC-110 GHz, 12.0″
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 5 ft (15.24 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.5833 ft (1.78 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Flexible Test Cable, 18.0 GHz, 3.28FT(1.0M) - ULC-1M-SMSM+ - Mini-Circuits
Specs
Cable Length 3.28 ft (10 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers