The RC-2SP6T-40R is a millimeter wave switch matrix containing two independently controlled electro-mechanical reflective SP6T switches operating from DC to 40 GHz with 50 ohm impedance and 2.92 mm female connectors. It is housed in a rugged metal case measuring 5.5 x 6.0 x 2.75 inches with 14 RF connectors on the front panel. The switches feature a break-before-make configuration, 2 million cycle lifetime, and support cold switching up to 5 W RF power. Control is provided via USB or Ethernet with software support for Windows and Linux, including a graphical interface and API. Operating temperature ranges from 0°C to 40°C, with a 24 V DC supply requirement.
Mini-Circuits’ RC-2SP6T-40R comprises a pair of independently controlled, electro-mechanical SP6T switches. Each switch operates over an extremely wide bandwidth, from DC to 40 GHz with high isolation and low insertion loss. The reflective switches are of a failsafe and break-before-make-co
| Mini-Circuits | |
|---|---|
| Product Category | RF Switches |
| Product Number | RC-2SP6T-40R |
| Product Name | Millimeter Wave Switches (DC-40 GHz), 2 x Reflective SP6T |
| Package Type | Connectorized |
| Operating Temperature | 0.0 to 40 C (32 to 104 F) |
| Frequency Range | 40000 MHz |