Mini-Circuits Lumped LC Diplexer, DC-20/950-2150 MHz, 50Ω RDP-2R15+

Description
RDP-2R15+ is a low-pass + high-pass combination device. Low pass port is designed for DC to 20 MHz and high pass port is designed for 950 to 2150 MHz. This diplexer can be used to pass, IF, pilot carrier or clock synchronizing signal, SATCOM modems, air-traffic control and other multiband radio systems.
Request a Quote
Description
RDP-2R15+ is a low-pass + high-pass combination device. Low pass port is designed for DC to 20 MHz and high pass port is designed for 950 to 2150 MHz. This diplexer can be used to pass, IF, pilot carrier or clock synchronizing signal, SATCOM modems, air-traffic control and other multiband radio systems.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RDP-2R15+ is a surface mount diplexer combining low-pass and high-pass filters, designed to pass signals from DC to 20 MHz on the low-pass port and 950 to 2150 MHz on the high-pass port, with a 50Ω impedance. It features a miniature shielded CASE STYLE CK605 package measuring 12.7 × 12.7 × 4.572 mm, operates from -40°C to 85°C, and handles up to 2W RF power at 25°C. Insertion loss is 0.5 dB typical for the low-pass band and 0.6 dB typical for the high-pass band, with stopband isolation exceeding 40 dB. The device is RoHS compliant, aqueous washable, and qualified to ISO 9001, ISO 14001, and AS 9100 standards.

Datasheet Summary
Powered by GS/AI

RDP-2R15+ is a surface mount diplexer combining low-pass and high-pass filters, designed to pass signals from DC to 20 MHz on the low-pass port and 950 to 2150 MHz on the high-pass port, with a 50Ω impedance. It features a miniature shielded CASE STYLE CK605 package measuring 12.7 × 12.7 × 4.572 mm, operates from -40°C to 85°C, and handles up to 2W RF power at 25°C. Insertion loss is 0.5 dB typical for the low-pass band and 0.6 dB typical for the high-pass band, with stopband isolation exceeding 40 dB. The device is RoHS compliant, aqueous washable, and qualified to ISO 9001, ISO 14001, and AS 9100 standards.

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Diplexer, DC-20/950-2150 MHz, 50Ω - RDP-2R15+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Diplexer, DC-20/950-2150 MHz, 50Ω
RDP-2R15+
Lumped LC Diplexer, DC-20/950-2150 MHz, 50Ω RDP-2R15+
RDP-2R15+ is a low-pass + high-pass combination device. Low pass port is designed for DC to 20 MHz and high pass port is designed for 950 to 2150 MHz. This diplexer can be used to pass, IF, pilot carrier or clock synchronizing signal, SATCOM modems, air-traffic control and other multiband radio systems.

RDP-2R15+ is a low-pass + high-pass combination device. Low pass port is designed for DC to 20 MHz and high pass port is designed for 950 to 2150 MHz. This diplexer can be used to pass, IF, pilot carrier or clock synchronizing signal, SATCOM modems, air-traffic control and other multiband radio systems.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Bias Tees
Product Number RDP-2R15+
Product Name Lumped LC Diplexer, DC-20/950-2150 MHz, 50Ω
Impedance 50-Ohm
Unlock Full Specs
to access all available technical data

Similar Products

N-BIAS TEE / BNC-DC / RoHS - ZNBT-60-1W+ - Mini-Circuits
Specs
Connector Type BNC
RoHS Compliant RoHS
View Details
BIAS TEE / SMA / BKT / RoHS - ZFBT-4R2GB+ - Mini-Circuits
Specs
Connector Type SMA
Frequency 0.0100 to 4.2 GHz
Insertion Loss 0.1500 dB
View Details
BIAS TEE / SURF MT / - RCBT-63H+ - Mini-Circuits
Specs
Frequency 0.9000 to 6 GHz
VSWR 1.5 :1
Insertion Loss 0.3000 dB
View Details