Mini-Circuits Reflective SP6T, SMT Solid State Switch, 5 - 2700 MHz, 50Ω JSW6-33DR+

Description
JSW6-33DR+ is a high power reflective SP6T RF switch, with reflective short on output ports in the off con- dition. Made using Silicon-on-Insulator process, it has very high IP3, a built-in CMOS driver and negative voltage generator. Its tiny 2x2mm, 14-lead case enables wideband performance in tight spaces and dense PCB layouts.
Request a Quote
Description
JSW6-33DR+ is a high power reflective SP6T RF switch, with reflective short on output ports in the off con- dition. Made using Silicon-on-Insulator process, it has very high IP3, a built-in CMOS driver and negative voltage generator. Its tiny 2x2mm, 14-lead case enables wideband performance in tight spaces and dense PCB layouts.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

JSW6-33DR+ is a reflective SP6T RF switch designed for 50Ω systems operating from 5 to 2700 MHz, with a typical 3W input power handling and 0.6 dB insertion loss at 1 GHz. It features high isolation of 37 dB typ. at 1 GHz and an input IP3 of 59 dBm typ. at 1 GHz, operates on a single 2.5 to 4.8V supply, and consumes 40 µA typ. current. The device is housed in a 2 mm × 2 mm × 0.55 mm, 14-lead MT1817 MCLP package, is RoHS compliant, and rated MSL1 and Class 1B ESD per JESD22-A114.

Datasheet Summary
Powered by GS/AI

JSW6-33DR+ is a reflective SP6T RF switch designed for 50Ω systems operating from 5 to 2700 MHz, with a typical 3W input power handling and 0.6 dB insertion loss at 1 GHz. It features high isolation of 37 dB typ. at 1 GHz and an input IP3 of 59 dBm typ. at 1 GHz, operates on a single 2.5 to 4.8V supply, and consumes 40 µA typ. current. The device is housed in a 2 mm × 2 mm × 0.55 mm, 14-lead MT1817 MCLP package, is RoHS compliant, and rated MSL1 and Class 1B ESD per JESD22-A114.

Suppliers

Company
Product
Description
Supplier Links
Reflective SP6T, SMT Solid State Switch, 5 - 2700 MHz, 50Ω - JSW6-33DR+ - Mini-Circuits
Brooklyn, NY, United States
Reflective SP6T, SMT Solid State Switch, 5 - 2700 MHz, 50Ω
JSW6-33DR+
Reflective SP6T, SMT Solid State Switch, 5 - 2700 MHz, 50Ω JSW6-33DR+
JSW6-33DR+ is a high power reflective SP6T RF switch, with reflective short on output ports in the off con- dition. Made using Silicon-on-Insulator process, it has very high IP3, a built-in CMOS driver and negative voltage generator. Its tiny 2x2mm, 14-lead case enables wideband performance in tight spaces and dense PCB layouts.

JSW6-33DR+ is a high power reflective SP6T RF switch, with reflective short on output ports in the off con- dition. Made using Silicon-on-Insulator process, it has very high IP3, a built-in CMOS driver and negative voltage generator. Its tiny 2x2mm, 14-lead case enables wideband performance in tight spaces and dense PCB layouts.

Supplier's Site Datasheet
RF Switches - 3157-JSW6-33DR+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC CATV, SatCom SP6T 50Ohm

RF Switch IC CATV, SatCom SP6T 50Ohm

Buy Now Datasheet
RF Switches - 3157-JSW6-33DR+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC CATV, SatCom SP6T 50Ohm

RF Switch IC CATV, SatCom SP6T 50Ohm

Buy Now Datasheet
RF Switches - 3157-JSW6-33DR+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC CATV, SatCom SP6T 50Ohm

RF Switch IC CATV, SatCom SP6T 50Ohm

Buy Now Datasheet
RF Switches - JSW6-33DR+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
JSW6-33DR+
RF Switches JSW6-33DR+
RF Switch IC CATV, SatCom SP6T 50Ohm

RF Switch IC CATV, SatCom SP6T 50Ohm

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number JSW6-33DR+ 3157-JSW6-33DR+TR-ND JSW6-33DR+
Product Name Reflective SP6T, SMT Solid State Switch, 5 - 2700 MHz, 50Ω RF Switches RF Switches
Package Type Surface Mount Surface Mount; 16-SMD, No Lead Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 2700 MHz 5 to 2700 MHz 5 to 2700 MHz
Insertion Loss 0.6000 to 0.8000 dB 0.6000 dB 0.6000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SP4T, SMT Solid State Switch, 30 - 6000 MHz, 50Ω - HSWA4-63DR+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 30 to 6000 MHz
View Details
4 suppliers
Non-Blocking Switch Matrix, 30 x 10, 0.6 - 6 GHz, 4U, SMA - ZT-30X10NB - Mini-Circuits
Specs
Connector SMA
Frequency Range 600 to 6000 MHz
Insertion Loss 19 dB
View Details
Absorptive SP4T, Solid State Switch, 100 MHz - 18 GHz, 50Ω - USB-1SP4T-183 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 50 C (32 to 122 F)
Frequency Range 100 to 18000 MHz
View Details
Transfer, Mechanical Switch, DC - 40000 MHz, 50Ω - RC-2MTS-40 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 40000 MHz
View Details