Mini-Circuits Absorptive SPDT, SMT Solid State Switch, 100 - 6000 MHz, 50Ω HSWA2-63DR+

Description
Mini-Circuits’ HSWA2-63DR+ is a MMIC SPDT absorptive switch with an internal driver designed for wideband operation from 100 MHz to 6.0 GHz supporting many applications requiring high performance across a wide frequency range. This model provides excellent isolation, fast switching speed and high linearity in a tiny 4x4mm 20-Lead MCLP package. Produced using a unique CMOS process on silicon, it offers the performance of GaAs with the advantages of conventional CMOS devices. HSWA2-63DR+ provides a high level of ESD protection and excellent repeatability.
Request a Quote Datasheet
Description
Mini-Circuits’ HSWA2-63DR+ is a MMIC SPDT absorptive switch with an internal driver designed for wideband operation from 100 MHz to 6.0 GHz supporting many applications requiring high performance across a wide frequency range. This model provides excellent isolation, fast switching speed and high linearity in a tiny 4x4mm 20-Lead MCLP package. Produced using a unique CMOS process on silicon, it offers the performance of GaAs with the advantages of conventional CMOS devices. HSWA2-63DR+ provides a high level of ESD protection and excellent repeatability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Absorptive SPDT, SMT Solid State Switch, 100 - 6000 MHz, 50Ω - HSWA2-63DR+ - Mini-Circuits
Brooklyn, NY, United States
Absorptive SPDT, SMT Solid State Switch, 100 - 6000 MHz, 50Ω
HSWA2-63DR+
Absorptive SPDT, SMT Solid State Switch, 100 - 6000 MHz, 50Ω HSWA2-63DR+
Mini-Circuits’ HSWA2-63DR+ is a MMIC SPDT absorptive switch with an internal driver designed for wideband operation from 100 MHz to 6.0 GHz supporting many applications requiring high performance across a wide frequency range. This model provides excellent isolation, fast switching speed and high linearity in a tiny 4x4mm 20-Lead MCLP package. Produced using a unique CMOS process on silicon, it offers the performance of GaAs with the advantages of conventional CMOS devices. HSWA2-63DR+ provides a high level of ESD protection and excellent repeatability.

Mini-Circuits’ HSWA2-63DR+ is a MMIC SPDT absorptive switch with an internal driver designed for wideband operation from 100 MHz to 6.0 GHz supporting many applications requiring high performance across a wide frequency range. This model provides excellent isolation, fast switching speed and high linearity in a tiny 4x4mm 20-Lead MCLP package. Produced using a unique CMOS process on silicon, it offers the performance of GaAs with the advantages of conventional CMOS devices. HSWA2-63DR+ provides a high level of ESD protection and excellent repeatability.

Supplier's Site Datasheet
RF Switches - 3157-HSWA2-63DR+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SPDT 50Ohm 20-MLCP (4x4)

RF Switch IC General Purpose SPDT 50Ohm 20-MLCP (4x4)

Buy Now Datasheet
RF Switches - 3157-HSWA2-63DR+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SPDT 50Ohm 20-MLCP (4x4)

RF Switch IC General Purpose SPDT 50Ohm 20-MLCP (4x4)

Buy Now Datasheet
RF Switches - 3157-HSWA2-63DR+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SPDT 50Ohm 20-MLCP (4x4)

RF Switch IC General Purpose SPDT 50Ohm 20-MLCP (4x4)

Buy Now Datasheet
RF Switches - HSWA2-63DR+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
HSWA2-63DR+
RF Switches HSWA2-63DR+
RF Switch IC General Purpose SPDT 50Ohm 20-MLCP (4x4)

RF Switch IC General Purpose SPDT 50Ohm 20-MLCP (4x4)

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number HSWA2-63DR+ 3157-HSWA2-63DR+TR-ND HSWA2-63DR+
Product Name Absorptive SPDT, SMT Solid State Switch, 100 - 6000 MHz, 50Ω RF Switches RF Switches
Package Type Surface Mount Surface Mount; 20-VFQFN Exposed Pad Surface Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Frequency Range 100 to 6000 MHz 100 to 6000 MHz 100 to 6000 MHz
Insertion Loss 0.9500 to 1.9 dB 1.6 dB 1.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω - RC-2SPDT-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
Ultra High-Reliability Absorptive SP4T MEMS Switch, DC to 18 GHz - MEM-SP4T-A18 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature -10 to 60 C (14 to 140 F)
Frequency Range 100 to 18000 MHz
View Details
Mechanical SP8T Switch, DC-12 GHz, SMA, TTL Control - ZK-MSP8TA-12 - Mini-Circuits
Specs
Control Interface TTL
Frequency Range 12000 MHz
Insertion Loss 0.1500 to 0.8000 dB
View Details
Reflective SP6T, SMT Solid State Switch, 5 - 2700 MHz, 50Ω - JSW6-33DR+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 2700 MHz
View Details
3 suppliers