Mini-Circuits Flexible Interconnect, 0.086" center diameter, 50 GHz, 12.0″ FL86-12VM+

Description
The FL86 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is copper braid which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have brass coupling nut over nickel-plated body with a gold-plated brass center conductor. The FL86 Series Flexible cables are available in variety of length to meet your requirements.
Request a Quote Datasheet
Description
The FL86 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is copper braid which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have brass coupling nut over nickel-plated body with a gold-plated brass center conductor. The FL86 Series Flexible cables are available in variety of length to meet your requirements.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Interconnect, 0.086
Brooklyn, NY, United States
Flexible Interconnect, 0.086" center diameter, 50 GHz, 12.0″
FL86-12VM+
Flexible Interconnect, 0.086" center diameter, 50 GHz, 12.0″ FL86-12VM+
The FL86 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is copper braid which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have brass coupling nut over nickel-plated body with a gold-plated brass center conductor. The FL86 Series Flexible cables are available in variety of length to meet your requirements.

The FL86 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is copper braid which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have brass coupling nut over nickel-plated body with a gold-plated brass center conductor. The FL86 Series Flexible cables are available in variety of length to meet your requirements.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Cable Assemblies
Product Number FL86-12VM+
Product Name Flexible Interconnect, 0.086" center diameter, 50 GHz, 12.0″
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cables (RF) - 3157-FLC-1FT-SMSM+-ND - DigiKey
Specs
Application RF
Cable Type Coaxial
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
VNA Cable, 67.0 GHz, 24.0″ - VNAX-2FT-EMERF+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers