Mini-Circuits Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 20.0″ 141-20SM+

Description
The 141 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and Silver Plated Copper Clad Steel.
Request a Quote Datasheet
Description
The 141 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and Silver Plated Copper Clad Steel.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.141
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 20.0″
141-20SM+
Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 20.0″ 141-20SM+
The 141 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and Silver Plated Copper Clad Steel.

The 141 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and Silver Plated Copper Clad Steel.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-141-20SM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-141-20SM+-ND
Coaxial Cables (RF) 3157-141-20SM+-ND
"COAX CBL SMA TO SMA 20"""

"COAX CBL SMA TO SMA 20"""

Buy Now Datasheet
Rf Cable Assemblies Hflex Bl Ca Sm/sm 20 Rohs Mini-Circuits - 67AJ1614 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assemblies Hflex Bl Ca Sm/sm 20 Rohs Mini-Circuits
67AJ1614
Rf Cable Assemblies Hflex Bl Ca Sm/sm 20 Rohs Mini-Circuits 67AJ1614
RF CABLE ASSEMBLIES HFLEX BL CA SM/SM 20" ROHS

RF CABLE ASSEMBLIES HFLEX BL CA SM/SM 20" ROHS

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 141-20SM+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
141-20SM+
Cable Assemblies - Coaxial Cables (RF) 141-20SM+
CBL ASSY SMA PLUG TO PLUG 20"

CBL ASSY SMA PLUG TO PLUG 20"

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 141-20SM+ 3157-141-20SM+-ND 67AJ1614 141-20SM+
Product Name Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 20.0″ Coaxial Cables (RF) Rf Cable Assemblies Hflex Bl Ca Sm/sm 20 Rohs Mini-Circuits Cable Assemblies - Coaxial Cables (RF)
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.25 ft (3.81 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Flexible Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m) - CBL-6FT-SMNM+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Armored Test Cable, 40.0 GHz, 39.4″ - KBL-1M-LOW+ - Mini-Circuits
Specs
Cable Length 3.28 ft (10 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers