Mini-Circuits VNA Cable, 67.0 GHz, 36.0″ VNAX-3FT-EMERF+

Description
Mini-Circuits’ VNAX-3FT-EMERF+ is an ultra-wideband precision rugged instrumentation cable specially designed for use with 67 GHz VNA equipment in test environments. The cable provides excellent VSWR and very low insertion loss over its entire frequency range. 1.85 mm rugged female to 1.85 mm male connector configuration provides direct connection from the ports of a 67 GHz VNA to 1.85 mm connectorized devices without the need for adapters. The cable features a rugged crush and torque resistant outer sheath that protects the cable from damage in demanding lab settings.
Request a Quote Datasheet
Description
Mini-Circuits’ VNAX-3FT-EMERF+ is an ultra-wideband precision rugged instrumentation cable specially designed for use with 67 GHz VNA equipment in test environments. The cable provides excellent VSWR and very low insertion loss over its entire frequency range. 1.85 mm rugged female to 1.85 mm male connector configuration provides direct connection from the ports of a 67 GHz VNA to 1.85 mm connectorized devices without the need for adapters. The cable features a rugged crush and torque resistant outer sheath that protects the cable from damage in demanding lab settings.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VNA Cable, 67.0 GHz, 36.0″ - VNAX-3FT-EMERF+ - Mini-Circuits
Brooklyn, NY, United States
VNA Cable, 67.0 GHz, 36.0″
VNAX-3FT-EMERF+
VNA Cable, 67.0 GHz, 36.0″ VNAX-3FT-EMERF+
Mini-Circuits’ VNAX-3FT-EMERF+ is an ultra-wideband precision rugged instrumentation cable specially designed for use with 67 GHz VNA equipment in test environments. The cable provides excellent VSWR and very low insertion loss over its entire frequency range. 1.85 mm rugged female to 1.85 mm male connector configuration provides direct connection from the ports of a 67 GHz VNA to 1.85 mm connectorized devices without the need for adapters. The cable features a rugged crush and torque resistant outer sheath that protects the cable from damage in demanding lab settings.

Mini-Circuits’ VNAX-3FT-EMERF+ is an ultra-wideband precision rugged instrumentation cable specially designed for use with 67 GHz VNA equipment in test environments. The cable provides excellent VSWR and very low insertion loss over its entire frequency range. 1.85 mm rugged female to 1.85 mm male connector configuration provides direct connection from the ports of a 67 GHz VNA to 1.85 mm connectorized devices without the need for adapters. The cable features a rugged crush and torque resistant outer sheath that protects the cable from damage in demanding lab settings.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Cable Assemblies
Product Number VNAX-3FT-EMERF+
Product Name VNA Cable, 67.0 GHz, 36.0″
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -45 to 85 C (-49 to 185 F)
View Details
3 suppliers
Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m) - CBL-6FT-SFNM+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Temperature Stable Cable, 40.0 GHz, 72.0″ - TMP40-6FT-KMKM+ - Mini-Circuits
Specs
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.17 ft (3.56 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers