Mini-Circuits Armored Flexible Cable, DC-110 GHz, 12.0″ WBL-1FT-W1F+

Description
WBL-1FT-W1F+ cable is ideal for interconnecting coaxial components and subassemblies in a wide range of systems, including test and measurement, instrumentation, and more. This armored braided flexible cable provides a minimum bend radius of 26 mm to accommodate tight layouts without the need for custom bending tools, adapters or brackets.
Request a Quote
Description
WBL-1FT-W1F+ cable is ideal for interconnecting coaxial components and subassemblies in a wide range of systems, including test and measurement, instrumentation, and more. This armored braided flexible cable provides a minimum bend radius of 26 mm to accommodate tight layouts without the need for custom bending tools, adapters or brackets.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

WBL-1FT-W1F+ is a 50Ω armored flexible coaxial cable, 12 inches long, with 1.0 mm female connectors at both ends, designed for interconnecting components in test and measurement, instrumentation, and high-speed data systems. It operates from DC to 110 GHz with a typical insertion loss of 4.5 dB at 75-110 GHz and a typical return loss of 26.3 dB over the same range. The cable has a minimum bend radius of 26 mm and is constructed with silver-plated copper clad steel inner conductor, solid PTFE dielectric, dual silver-plated copper shields, and an FEP blue jacket. Its case dimensions are 304.8 mm length by 8.1 mm diameter. The operating and storage temperature range is -45°C to +80°C, with average power handling of 2.7 W at 110 GHz. The part is RoHS compliant and meets environmental rating ENV143.

Datasheet Summary
Powered by GS/AI

WBL-1FT-W1F+ is a 50Ω armored flexible coaxial cable, 12 inches long, with 1.0 mm female connectors at both ends, designed for interconnecting components in test and measurement, instrumentation, and high-speed data systems. It operates from DC to 110 GHz with a typical insertion loss of 4.5 dB at 75-110 GHz and a typical return loss of 26.3 dB over the same range. The cable has a minimum bend radius of 26 mm and is constructed with silver-plated copper clad steel inner conductor, solid PTFE dielectric, dual silver-plated copper shields, and an FEP blue jacket. Its case dimensions are 304.8 mm length by 8.1 mm diameter. The operating and storage temperature range is -45°C to +80°C, with average power handling of 2.7 W at 110 GHz. The part is RoHS compliant and meets environmental rating ENV143.

Suppliers

Company
Product
Description
Supplier Links
Armored Flexible Cable, DC-110 GHz, 12.0″ - WBL-1FT-W1F+ - Mini-Circuits
Brooklyn, NY, United States
Armored Flexible Cable, DC-110 GHz, 12.0″
WBL-1FT-W1F+
Armored Flexible Cable, DC-110 GHz, 12.0″ WBL-1FT-W1F+
WBL-1FT-W1F+ cable is ideal for interconnecting coaxial components and subassemblies in a wide range of systems, including test and measurement, instrumentation, and more. This armored braided flexible cable provides a minimum bend radius of 26 mm to accommodate tight layouts without the need for custom bending tools, adapters or brackets.

WBL-1FT-W1F+ cable is ideal for interconnecting coaxial components and subassemblies in a wide range of systems, including test and measurement, instrumentation, and more. This armored braided flexible cable provides a minimum bend radius of 26 mm to accommodate tight layouts without the need for custom bending tools, adapters or brackets.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-WBL-1FT-W1F+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-WBL-1FT-W1F+-ND
Coaxial Cables (RF) 3157-WBL-1FT-W1F+-ND
ARMORED FLEX CABLE, DC-110 GHZ

ARMORED FLEX CABLE, DC-110 GHZ

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number WBL-1FT-W1F+ 3157-WBL-1FT-W1F+-ND
Product Name Armored Flexible Cable, DC-110 GHz, 12.0″ Coaxial Cables (RF)
Application Instrumentation and Control RF
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m) - CBL-6FT-SMNM+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Phase-Stable Flex Cable, DC-26.5 GHz., 3.5 ft. (1.05m) - CBN-3.5FT-SMSM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type SMA-Male
View Details
2 suppliers