Mini-Circuits Flexible Interconnect, 0.086" center diameter, 18.0 GHz, 6.0″ FL086-6NM+

Description
The FL086 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is silver-plated copper braid, which minimizes signal leakage and at the same time is flexible for easy bending Dielectric is low loss PTFE. Connectors have brass coupling nut over nickel-plated body with a gold-plated brass center conductor. The FL086 Series Flexible cables are available in variety of length to meet your requirements.
Request a Quote
Description
The FL086 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is silver-plated copper braid, which minimizes signal leakage and at the same time is flexible for easy bending Dielectric is low loss PTFE. Connectors have brass coupling nut over nickel-plated body with a gold-plated brass center conductor. The FL086 Series Flexible cables are available in variety of length to meet your requirements.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FL086-6NM+ is a 6-inch flexible coaxial cable with 50 Ω impedance, DC to 18 GHz bandwidth, and N-type male connectors. It features a silver-plated copper-clad steel center conductor, solid PTFE dielectric, and silver-plated copper braid shield with an FEP blue jacket. The cable has a minimum bend radius of 6 mm, insertion loss of up to 1.3 dB at 18 GHz, and return loss of 28 dB typ. at 18 GHz. It supports power handling up to 33 W at 18 GHz and operates within a temperature range of -55 °C to +105 °C. The connector assembly includes a nickel-plated brass body and gold-plated brass center pin, meeting MIL-STD-348 interface standards.

Datasheet Summary
Powered by GS/AI

The FL086-6NM+ is a 6-inch flexible coaxial cable with 50 Ω impedance, DC to 18 GHz bandwidth, and N-type male connectors. It features a silver-plated copper-clad steel center conductor, solid PTFE dielectric, and silver-plated copper braid shield with an FEP blue jacket. The cable has a minimum bend radius of 6 mm, insertion loss of up to 1.3 dB at 18 GHz, and return loss of 28 dB typ. at 18 GHz. It supports power handling up to 33 W at 18 GHz and operates within a temperature range of -55 °C to +105 °C. The connector assembly includes a nickel-plated brass body and gold-plated brass center pin, meeting MIL-STD-348 interface standards.

Suppliers

Company
Product
Description
Supplier Links
Flexible Interconnect, 0.086
Brooklyn, NY, United States
Flexible Interconnect, 0.086" center diameter, 18.0 GHz, 6.0″
FL086-6NM+
Flexible Interconnect, 0.086" center diameter, 18.0 GHz, 6.0″ FL086-6NM+
The FL086 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is silver-plated copper braid, which minimizes signal leakage and at the same time is flexible for easy bending Dielectric is low loss PTFE. Connectors have brass coupling nut over nickel-plated body with a gold-plated brass center conductor. The FL086 Series Flexible cables are available in variety of length to meet your requirements.

The FL086 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is silver-plated copper braid, which minimizes signal leakage and at the same time is flexible for easy bending Dielectric is low loss PTFE. Connectors have brass coupling nut over nickel-plated body with a gold-plated brass center conductor. The FL086 Series Flexible cables are available in variety of length to meet your requirements.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Cable Assemblies
Product Number FL086-6NM+
Product Name Flexible Interconnect, 0.086" center diameter, 18.0 GHz, 6.0″
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers