Mini-Circuits Flexible Interconnect, 0.086" center diameter, 18.0 GHz, 12.0″ FL086-12NM+

Description
The FL086 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is silver plated copper braid, which minimizes signal leakage and at the same time is flexible for easy bending Dielectric is low loss PTFE. Connectors have brass coupling nut over nickel-plated body with a gold-plated brass center conductor. The FL086 Series Flexible cables are available in variety of length to meet your requirements.
Request a Quote
Description
The FL086 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is silver plated copper braid, which minimizes signal leakage and at the same time is flexible for easy bending Dielectric is low loss PTFE. Connectors have brass coupling nut over nickel-plated body with a gold-plated brass center conductor. The FL086 Series Flexible cables are available in variety of length to meet your requirements.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FL086-12NM+ is a 12-inch flexible coaxial cable with 50Ω impedance, DC to 18 GHz frequency coverage, and N-type male connectors. It has a 6 mm minimum bend radius, a silver-plated copper-clad steel center conductor, solid PTFE dielectric, and a silver-plated copper braid shield with an FEP blue jacket. Insertion loss is 0.6 dB typical at 18 GHz, and return loss is 30 dB typical at 18 GHz. Power handling is 33 W at 18 GHz and 198 W at 0.5 GHz at sea level. Operating and storage temperatures range from -55 °C to +105 °C. The cable measures 304.8 mm in length, 22.0 mm in outer diameter, and weighs 0.1 grams. The connectors feature a nickel-plated brass body and coupling nut with a gold-plated brass center pin. Connector interface complies with MIL-STD-348.

Datasheet Summary
Powered by GS/AI

The FL086-12NM+ is a 12-inch flexible coaxial cable with 50Ω impedance, DC to 18 GHz frequency coverage, and N-type male connectors. It has a 6 mm minimum bend radius, a silver-plated copper-clad steel center conductor, solid PTFE dielectric, and a silver-plated copper braid shield with an FEP blue jacket. Insertion loss is 0.6 dB typical at 18 GHz, and return loss is 30 dB typical at 18 GHz. Power handling is 33 W at 18 GHz and 198 W at 0.5 GHz at sea level. Operating and storage temperatures range from -55 °C to +105 °C. The cable measures 304.8 mm in length, 22.0 mm in outer diameter, and weighs 0.1 grams. The connectors feature a nickel-plated brass body and coupling nut with a gold-plated brass center pin. Connector interface complies with MIL-STD-348.

Suppliers

Company
Product
Description
Supplier Links
Flexible Interconnect, 0.086
Brooklyn, NY, United States
Flexible Interconnect, 0.086" center diameter, 18.0 GHz, 12.0″
FL086-12NM+
Flexible Interconnect, 0.086" center diameter, 18.0 GHz, 12.0″ FL086-12NM+
The FL086 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is silver plated copper braid, which minimizes signal leakage and at the same time is flexible for easy bending Dielectric is low loss PTFE. Connectors have brass coupling nut over nickel-plated body with a gold-plated brass center conductor. The FL086 Series Flexible cables are available in variety of length to meet your requirements.

The FL086 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is silver plated copper braid, which minimizes signal leakage and at the same time is flexible for easy bending Dielectric is low loss PTFE. Connectors have brass coupling nut over nickel-plated body with a gold-plated brass center conductor. The FL086 Series Flexible cables are available in variety of length to meet your requirements.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Cable Assemblies
Product Number FL086-12NM+
Product Name Flexible Interconnect, 0.086" center diameter, 18.0 GHz, 12.0″
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

VNA Cable, 67.0 GHz, 39.4″ - VNAX-1M-EMERF+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.8333 ft (2.54 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers