Mini-Circuits Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 10.0″ 086-10SMRSM+

Description
086 SMRSM model series coaxial cables are ideal for integrating coaxial components and sub-assemblies in tight spaces and dense system configurations. Single right-angle SMA connection minimizes bend-radius at one connection port and is ideal for layouts with connections between perpendicular aspects. Sturdy, hand-formable cable construction maintains shape after bending with bend-radius as small as 6mm. 086 SMRSM coaxial cables have the advantages of wide frequency range, excellent return loss, and high power handling. Available in lengths from 3” to 24”.
Request a Quote
Description
086 SMRSM model series coaxial cables are ideal for integrating coaxial components and sub-assemblies in tight spaces and dense system configurations. Single right-angle SMA connection minimizes bend-radius at one connection port and is ideal for layouts with connections between perpendicular aspects. Sturdy, hand-formable cable construction maintains shape after bending with bend-radius as small as 6mm. 086 SMRSM coaxial cables have the advantages of wide frequency range, excellent return loss, and high power handling. Available in lengths from 3” to 24”.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 086-10SMRSM+ is a 10-inch, 50Ω Hand-Flex™ coaxial cable with right-angle SMA male connectors, designed for DC to 18 GHz interconnects in compact systems. It features a 6 mm minimum bend radius, hand-formable construction, and an anti-torque nut to prevent cable stress during installation. The cable has an FEP blue jacket, a solid PTFE dielectric, and copper braid shield with tin-soldered outer conductor. Insertion loss is up to 1.58 dB at 18 GHz, with return loss of at least 16 dB at 10-18 GHz. Power handling is 35 W at 18 GHz and 211 W at 0.5 GHz at sea level. Operating and storage temperatures range from -55°C to +105°C. The connector interface complies with MIL-STD-348.

Datasheet Summary
Powered by GS/AI

The 086-10SMRSM+ is a 10-inch, 50Ω Hand-Flex™ coaxial cable with right-angle SMA male connectors, designed for DC to 18 GHz interconnects in compact systems. It features a 6 mm minimum bend radius, hand-formable construction, and an anti-torque nut to prevent cable stress during installation. The cable has an FEP blue jacket, a solid PTFE dielectric, and copper braid shield with tin-soldered outer conductor. Insertion loss is up to 1.58 dB at 18 GHz, with return loss of at least 16 dB at 10-18 GHz. Power handling is 35 W at 18 GHz and 211 W at 0.5 GHz at sea level. Operating and storage temperatures range from -55°C to +105°C. The connector interface complies with MIL-STD-348.

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.086
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 10.0″
086-10SMRSM+
Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 10.0″ 086-10SMRSM+
086 SMRSM model series coaxial cables are ideal for integrating coaxial components and sub-assemblies in tight spaces and dense system configurations. Single right-angle SMA connection minimizes bend-radius at one connection port and is ideal for layouts with connections between perpendicular aspects. Sturdy, hand-formable cable construction maintains shape after bending with bend-radius as small as 6mm. 086 SMRSM coaxial cables have the advantages of wide frequency range, excellent return loss, and high power handling. Available in lengths from 3” to 24”.

086 SMRSM model series coaxial cables are ideal for integrating coaxial components and sub-assemblies in tight spaces and dense system configurations. Single right-angle SMA connection minimizes bend-radius at one connection port and is ideal for layouts with connections between perpendicular aspects. Sturdy, hand-formable cable construction maintains shape after bending with bend-radius as small as 6mm. 086 SMRSM coaxial cables have the advantages of wide frequency range, excellent return loss, and high power handling. Available in lengths from 3” to 24”.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-086-10SMRSM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-086-10SMRSM+-ND
Coaxial Cables (RF) 3157-086-10SMRSM+-ND
"COAX CBL SMA TO SMA 10"""

"COAX CBL SMA TO SMA 10"""

Buy Now Datasheet
Rf Cable Assemblies Hflex Bl Ca Smr/sm 10 Rohs Mini-Circuits - 04AK4614 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assemblies Hflex Bl Ca Smr/sm 10 Rohs Mini-Circuits
04AK4614
Rf Cable Assemblies Hflex Bl Ca Smr/sm 10 Rohs Mini-Circuits 04AK4614
RF CABLE ASSEMBLIES HFLEX BL CA SMR/SM 10" ROHS

RF CABLE ASSEMBLIES HFLEX BL CA SMR/SM 10" ROHS

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 086-10SMRSM+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
086-10SMRSM+
Cable Assemblies - Coaxial Cables (RF) 086-10SMRSM+
CBL ASSY SMA PLUG TO PLUG 10"

CBL ASSY SMA PLUG TO PLUG 10"

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 086-10SMRSM+ 3157-086-10SMRSM+-ND 04AK4614 086-10SMRSM+
Product Name Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 10.0″ Coaxial Cables (RF) Rf Cable Assemblies Hflex Bl Ca Smr/sm 10 Rohs Mini-Circuits Cable Assemblies - Coaxial Cables (RF)
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Phase-Stable Flex Cable, DC-26.5 GHz., 2.0 ft. (0.6m) - CBN-2FT-SMSM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type SMA-Male
View Details
2 suppliers
Precision Test Cable, 18.0 GHz, 4.0 ft. (1.22m) - CBL-4FT-SMSM+ - Mini-Circuits
Specs
Cable Length 4 ft (12.19 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Temperature Stable Cable, 40.0 GHz, 39.4″ - TMP40-1M-KMKM+ - Mini-Circuits
Specs
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.5833 ft (1.78 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers