Mini-Circuits VNA Cable, 67.0 GHz, 39.4″ VNAX-1M-EMERF+

Description
Mini-Circuits’ VNAX-1M-EMERF+ is an ultra-wideband precision rugged instrumentation cable specially designed for use with 67 GHz VNA equipment in test environments. The cable provides excellent VSWR and very low insertion loss over its entire frequency range. 1.85 mm rugged female to1.85 mm male connector configuration provides direct connection from the ports of a 67 GHz VNA to 1.85 mm connectorized devices without the need for adapters. The cable features a rugged crush and torque resistant outer sheath that protects the cable from damage in demanding lab settings.
Request a Quote
Description
Mini-Circuits’ VNAX-1M-EMERF+ is an ultra-wideband precision rugged instrumentation cable specially designed for use with 67 GHz VNA equipment in test environments. The cable provides excellent VSWR and very low insertion loss over its entire frequency range. 1.85 mm rugged female to1.85 mm male connector configuration provides direct connection from the ports of a 67 GHz VNA to 1.85 mm connectorized devices without the need for adapters. The cable features a rugged crush and torque resistant outer sheath that protects the cable from damage in demanding lab settings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Mini-Circuits' VNAX-1M-EMERF+ is a 1-meter precision instrumentation cable with 1.85 mm male and female connectors, designed for DC to 67 GHz VNA applications. The cable features a rugged armored construction with stainless steel corrugated tubing and braid, a PET monofilament outer cover, and an anti-torque nut for reliable torque application. It has a maximum insertion loss of 6.9 dB at 67 GHz and a minimum return loss of 15 dB at 50-67 GHz. Operating temperature is specified from +18 °C to +28 °C, with power handling decreasing from 115 W at 1 GHz to 17 W at 67 GHz. The cable has a total weight of 531 grams and an overall length of 1.00 meter (3.28 feet).

Datasheet Summary
Powered by GS/AI

Mini-Circuits' VNAX-1M-EMERF+ is a 1-meter precision instrumentation cable with 1.85 mm male and female connectors, designed for DC to 67 GHz VNA applications. The cable features a rugged armored construction with stainless steel corrugated tubing and braid, a PET monofilament outer cover, and an anti-torque nut for reliable torque application. It has a maximum insertion loss of 6.9 dB at 67 GHz and a minimum return loss of 15 dB at 50-67 GHz. Operating temperature is specified from +18 °C to +28 °C, with power handling decreasing from 115 W at 1 GHz to 17 W at 67 GHz. The cable has a total weight of 531 grams and an overall length of 1.00 meter (3.28 feet).

Suppliers

Company
Product
Description
Supplier Links
VNA Cable, 67.0 GHz, 39.4″ - VNAX-1M-EMERF+ - Mini-Circuits
Brooklyn, NY, United States
VNA Cable, 67.0 GHz, 39.4″
VNAX-1M-EMERF+
VNA Cable, 67.0 GHz, 39.4″ VNAX-1M-EMERF+
Mini-Circuits’ VNAX-1M-EMERF+ is an ultra-wideband precision rugged instrumentation cable specially designed for use with 67 GHz VNA equipment in test environments. The cable provides excellent VSWR and very low insertion loss over its entire frequency range. 1.85 mm rugged female to1.85 mm male connector configuration provides direct connection from the ports of a 67 GHz VNA to 1.85 mm connectorized devices without the need for adapters. The cable features a rugged crush and torque resistant outer sheath that protects the cable from damage in demanding lab settings.

Mini-Circuits’ VNAX-1M-EMERF+ is an ultra-wideband precision rugged instrumentation cable specially designed for use with 67 GHz VNA equipment in test environments. The cable provides excellent VSWR and very low insertion loss over its entire frequency range. 1.85 mm rugged female to1.85 mm male connector configuration provides direct connection from the ports of a 67 GHz VNA to 1.85 mm connectorized devices without the need for adapters. The cable features a rugged crush and torque resistant outer sheath that protects the cable from damage in demanding lab settings.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Cable Assemblies
Product Number VNAX-1M-EMERF+
Product Name VNA Cable, 67.0 GHz, 39.4″
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.17 ft (3.56 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Flexible Test Cable, 18.0 GHz, 36.0″ - ULC-3FT-NMNM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m) - CBL3NMQ-NM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Armored Flexible Cable, DC-110 GHz, 12.0″ - WBL-1FT-W1M+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
View Details
2 suppliers