Mini-Circuits Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 6.0″ 086-6SMRC+

Description
The 086 Series Hand-Flex Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and gold plated, brass center conductor.
Request a Quote
Description
The 086 Series Hand-Flex Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and gold plated, brass center conductor.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 086-6SMRC+ is a 6-inch hand-formable coaxial cable with 50-ohm impedance, operating from DC to 18 GHz, featuring right-angle SMA male connectors and a 6 mm minimum bend radius. It has a silver-plated copper-clad steel center conductor, solid PTFE dielectric, copper braid shield with tin soak, and an FEP blue jacket. The cable supports a power handling of 35 W at 18 GHz and 211 W at 0.5 GHz at sea level, with insertion loss up to 0.66 dB at 18 GHz and return loss of at least 16 dB across the band. The connectors meet MIL-STD-348, and the assembly includes an anti-torque nut to reduce stress during installation. The part is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The 086-6SMRC+ is a 6-inch hand-formable coaxial cable with 50-ohm impedance, operating from DC to 18 GHz, featuring right-angle SMA male connectors and a 6 mm minimum bend radius. It has a silver-plated copper-clad steel center conductor, solid PTFE dielectric, copper braid shield with tin soak, and an FEP blue jacket. The cable supports a power handling of 35 W at 18 GHz and 211 W at 0.5 GHz at sea level, with insertion loss up to 0.66 dB at 18 GHz and return loss of at least 16 dB across the band. The connectors meet MIL-STD-348, and the assembly includes an anti-torque nut to reduce stress during installation. The part is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.086
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 6.0″
086-6SMRC+
Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 6.0″ 086-6SMRC+
The 086 Series Hand-Flex Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and gold plated, brass center conductor.

The 086 Series Hand-Flex Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and gold plated, brass center conductor.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-086-6SMRC+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-086-6SMRC+-ND
Coaxial Cables (RF) 3157-086-6SMRC+-ND
"COAX CABLE SMA TO SMA 6"""

"COAX CABLE SMA TO SMA 6"""

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 086-6SMRC+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
086-6SMRC+
Cable Assemblies - Coaxial Cables (RF) 086-6SMRC+
HFLEX BL CA SMR/SMR CL 6" ROHS

HFLEX BL CA SMR/SMR CL 6" ROHS

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 086-6SMRC+ 3157-086-6SMRC+-ND 086-6SMRC+
Product Name Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 6.0″ Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details
2 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.17 ft (3.56 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers