Mini-Circuits Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 5.0″ 141-5SMNM+

Description
141 SMNM+ series Hand-Flex™ coaxial cables are ideal for integrating coaxial components and sub-systems in tight spaces and dense system configurations. SMA to N-Type connection avoids need for an adapter between components with SMA-F and N-F connection ports, reducing system cost and improving reliability. Sturdy, handformable cable construction maintains shape after bending with bend-radius as small as 8 mm. 141 SMNM+ coaxial cables have the advantages of wide frequency range and excellent return loss and insertion loss. Available in a variety of lengths.
Request a Quote
Description
141 SMNM+ series Hand-Flex™ coaxial cables are ideal for integrating coaxial components and sub-systems in tight spaces and dense system configurations. SMA to N-Type connection avoids need for an adapter between components with SMA-F and N-F connection ports, reducing system cost and improving reliability. Sturdy, handformable cable construction maintains shape after bending with bend-radius as small as 8 mm. 141 SMNM+ coaxial cables have the advantages of wide frequency range and excellent return loss and insertion loss. Available in a variety of lengths.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 141-5SMNM+ is a 5-inch Hand-Flex™ coaxial cable with SMA-male to N-male connectors, designed for RF interconnects in dense configurations. It supports DC to 18 GHz operations with a maximum insertion loss of 0.85 dB at 18 GHz and a typical return loss of 19 dB at 18 GHz. The cable maintains a minimum bend radius of 8 mm and features an anti-torque nut to prevent connector stress during installation. It is rated for operation from -55°C to +105°C and can handle up to 90 W at 18 GHz at sea level. The cable has a 50 Ω impedance, a solid PTFE dielectric, FEP jacket, and metal components with specified platings. Its overall dimensions are 127.00 mm in length with a diameter of 9.14 mm and a weight of 39.02 grams.

Datasheet Summary
Powered by GS/AI

The 141-5SMNM+ is a 5-inch Hand-Flex™ coaxial cable with SMA-male to N-male connectors, designed for RF interconnects in dense configurations. It supports DC to 18 GHz operations with a maximum insertion loss of 0.85 dB at 18 GHz and a typical return loss of 19 dB at 18 GHz. The cable maintains a minimum bend radius of 8 mm and features an anti-torque nut to prevent connector stress during installation. It is rated for operation from -55°C to +105°C and can handle up to 90 W at 18 GHz at sea level. The cable has a 50 Ω impedance, a solid PTFE dielectric, FEP jacket, and metal components with specified platings. Its overall dimensions are 127.00 mm in length with a diameter of 9.14 mm and a weight of 39.02 grams.

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.141
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 5.0″
141-5SMNM+
Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 5.0″ 141-5SMNM+
141 SMNM+ series Hand-Flex™ coaxial cables are ideal for integrating coaxial components and sub-systems in tight spaces and dense system configurations. SMA to N-Type connection avoids need for an adapter between components with SMA-F and N-F connection ports, reducing system cost and improving reliability. Sturdy, handformable cable construction maintains shape after bending with bend-radius as small as 8 mm. 141 SMNM+ coaxial cables have the advantages of wide frequency range and excellent return loss and insertion loss. Available in a variety of lengths.

141 SMNM+ series Hand-Flex™ coaxial cables are ideal for integrating coaxial components and sub-systems in tight spaces and dense system configurations. SMA to N-Type connection avoids need for an adapter between components with SMA-F and N-F connection ports, reducing system cost and improving reliability. Sturdy, handformable cable construction maintains shape after bending with bend-radius as small as 8 mm. 141 SMNM+ coaxial cables have the advantages of wide frequency range and excellent return loss and insertion loss. Available in a variety of lengths.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-141-5SMNM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-141-5SMNM+-ND
Coaxial Cables (RF) 3157-141-5SMNM+-ND
"COAX CBL SMA TO N-TYPE 5"""

"COAX CBL SMA TO N-TYPE 5"""

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 141-5SMNM+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
141-5SMNM+
Cable Assemblies - Coaxial Cables (RF) 141-5SMNM+
HAND-FLEX , 18.0 GHZ

HAND-FLEX , 18.0 GHZ

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 141-5SMNM+ 3157-141-5SMNM+-ND 141-5SMNM+
Product Name Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 5.0″ Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.7500 ft (2.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.8333 ft (2.54 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Precision Test Cable, 18.0 GHz, 1.0 ft. (0.3m) - CBL-1FT-SMSM+ - Mini-Circuits
Specs
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers