Mini-Circuits Absorptive SPDT, Solid State Switch, 100 MHz - 67 GHz, 50Ω ESB-1SP2T-A673

Description
Mini-Circuits’ eSB-1SP2T-A673 is a fast switching absorptive SPDT covering an ultra-wide bandwidth, from 0.1 to 67 GHz. The solid-state design features an impressive combination of high isolation, low insertion loss and good linearity across the entire band, with internal terminations on ports RF1 to RF2. The switch is supplied in a low profile package (3.5” x 0.984” x 0.925”) with 3 precision 1.85 mm (F) RF connectors, a USB type C port for power and control, and two data bus connectors for Master / Slave connections to other modules. LED indicators on the switch package provide a convenient indicator of the current switch state. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).
Request a Quote
Description
Mini-Circuits’ eSB-1SP2T-A673 is a fast switching absorptive SPDT covering an ultra-wide bandwidth, from 0.1 to 67 GHz. The solid-state design features an impressive combination of high isolation, low insertion loss and good linearity across the entire band, with internal terminations on ports RF1 to RF2. The switch is supplied in a low profile package (3.5” x 0.984” x 0.925”) with 3 precision 1.85 mm (F) RF connectors, a USB type C port for power and control, and two data bus connectors for Master / Slave connections to other modules. LED indicators on the switch package provide a convenient indicator of the current switch state. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Mini-Circuits' eSB-1SP2T-A673 is a solid-state absorptive SPDT switch designed for RF and millimeter wave signal routing from 0.1 to 67 GHz with 50Ω impedance. It features three 1.85 mm female RF connectors, a USB Type-C port for power and control, and two data bus connectors for daisy-chaining up to 25 units. The module measures 3.5" x 0.984" x 0.925" and includes LED indicators for switch state. It operates with a 5 V supply, draws up to 120 mA, and handles up to +28 dBm input power at 1 dB compression. Transition times are 600 ns, with USB switching latency of 2 ms. The switch provides isolation of up to 60 dB and return loss up to 20 dB across the band, with internal terminations on all ports.

Datasheet Summary
Powered by GS/AI

Mini-Circuits' eSB-1SP2T-A673 is a solid-state absorptive SPDT switch designed for RF and millimeter wave signal routing from 0.1 to 67 GHz with 50Ω impedance. It features three 1.85 mm female RF connectors, a USB Type-C port for power and control, and two data bus connectors for daisy-chaining up to 25 units. The module measures 3.5" x 0.984" x 0.925" and includes LED indicators for switch state. It operates with a 5 V supply, draws up to 120 mA, and handles up to +28 dBm input power at 1 dB compression. Transition times are 600 ns, with USB switching latency of 2 ms. The switch provides isolation of up to 60 dB and return loss up to 20 dB across the band, with internal terminations on all ports.

Suppliers

Company
Product
Description
Supplier Links
Absorptive SPDT, Solid State Switch, 100 MHz - 67 GHz, 50Ω - ESB-1SP2T-A673 - Mini-Circuits
Brooklyn, NY, United States
Absorptive SPDT, Solid State Switch, 100 MHz - 67 GHz, 50Ω
ESB-1SP2T-A673
Absorptive SPDT, Solid State Switch, 100 MHz - 67 GHz, 50Ω ESB-1SP2T-A673
Mini-Circuits’ eSB-1SP2T-A673 is a fast switching absorptive SPDT covering an ultra-wide bandwidth, from 0.1 to 67 GHz. The solid-state design features an impressive combination of high isolation, low insertion loss and good linearity across the entire band, with internal terminations on ports RF1 to RF2. The switch is supplied in a low profile package (3.5” x 0.984” x 0.925”) with 3 precision 1.85 mm (F) RF connectors, a USB type C port for power and control, and two data bus connectors for Master / Slave connections to other modules. LED indicators on the switch package provide a convenient indicator of the current switch state. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).

Mini-Circuits’ eSB-1SP2T-A673 is a fast switching absorptive SPDT covering an ultra-wide bandwidth, from 0.1 to 67 GHz. The solid-state design features an impressive combination of high isolation, low insertion loss and good linearity across the entire band, with internal terminations on ports RF1 to RF2. The switch is supplied in a low profile package (3.5” x 0.984” x 0.925”) with 3 precision 1.85 mm (F) RF connectors, a USB type C port for power and control, and two data bus connectors for Master / Slave connections to other modules. LED indicators on the switch package provide a convenient indicator of the current switch state. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Switches
Product Number ESB-1SP2T-A673
Product Name Absorptive SPDT, Solid State Switch, 100 MHz - 67 GHz, 50Ω
Package Type Connectorized
Operating Temperature 0.0 to 50 C (32 to 122 F)
Frequency Range 0.1000 to 67 MHz
Insertion Loss 2 to 7 dB
Unlock Full Specs
to access all available technical data

Similar Products

Reflective SPDT, Solid State Switch, 5 - 6000 MHz, 50Ω - ZSW2-63DRB+ - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 5 MHz
View Details
Absorptive SP4T, Mechanical Switch, DC - 26500 MHz, 50Ω - RC-1SP4T-26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 26500 MHz
View Details
Mechanical SP8T Absorptive Switch, DC - 12 GHz, 50Ω - RCM-1SP8T-12 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details
Reflective SPDT, SMT Solid State Switch, DC - 5000 MHz, 50Ω - MSW2-50+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5000 MHz
View Details