Mini-Circuits Reflective SPDT, Solid State Switch, 5 - 6000 MHz, 50Ω ZSW2-63DRB+

Description
Mini-Circuits’ ZSW2-63DR+ is a 50 Ω high power SPDT RF switch designed for automatic test equipment applications, covering a broad frequency range from 5 to 6000 MHz with low insertion loss and high linearity. The ZSW2-63DR+ operates on a single supply voltage from +2.3 V to +4.8 V with a single pin control. The switch comes housed in a rugged, compact, aluminum alloy case (2.00 x 1.5 x 0.6”) with 3 SMA-F connectors at RF ports and a 9-pin D-sub connector for DC power and control signals.
Request a Quote Datasheet
Description
Mini-Circuits’ ZSW2-63DR+ is a 50 Ω high power SPDT RF switch designed for automatic test equipment applications, covering a broad frequency range from 5 to 6000 MHz with low insertion loss and high linearity. The ZSW2-63DR+ operates on a single supply voltage from +2.3 V to +4.8 V with a single pin control. The switch comes housed in a rugged, compact, aluminum alloy case (2.00 x 1.5 x 0.6”) with 3 SMA-F connectors at RF ports and a 9-pin D-sub connector for DC power and control signals.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reflective SPDT, Solid State Switch, 5 - 6000 MHz, 50Ω - ZSW2-63DRB+ - Mini-Circuits
Brooklyn, NY, United States
Reflective SPDT, Solid State Switch, 5 - 6000 MHz, 50Ω
ZSW2-63DRB+
Reflective SPDT, Solid State Switch, 5 - 6000 MHz, 50Ω ZSW2-63DRB+
Mini-Circuits’ ZSW2-63DR+ is a 50 Ω high power SPDT RF switch designed for automatic test equipment applications, covering a broad frequency range from 5 to 6000 MHz with low insertion loss and high linearity. The ZSW2-63DR+ operates on a single supply voltage from +2.3 V to +4.8 V with a single pin control. The switch comes housed in a rugged, compact, aluminum alloy case (2.00 x 1.5 x 0.6”) with 3 SMA-F connectors at RF ports and a 9-pin D-sub connector for DC power and control signals.

Mini-Circuits’ ZSW2-63DR+ is a 50 Ω high power SPDT RF switch designed for automatic test equipment applications, covering a broad frequency range from 5 to 6000 MHz with low insertion loss and high linearity. The ZSW2-63DR+ operates on a single supply voltage from +2.3 V to +4.8 V with a single pin control. The switch comes housed in a rugged, compact, aluminum alloy case (2.00 x 1.5 x 0.6”) with 3 SMA-F connectors at RF ports and a 9-pin D-sub connector for DC power and control signals.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Switches
Product Number ZSW2-63DRB+
Product Name Reflective SPDT, Solid State Switch, 5 - 6000 MHz, 50Ω
Package Type Connectorized
Connector SMA
Frequency Range 5 MHz
Insertion Loss 0.3300 dB
Isolation 48 dB
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Phase, SMT Pin Diode Switch, 2 - 400 MHz, 50Ω - TFAS-1SM+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
View Details
Mechanical SP8T Absorptive Switch, DC - 26.5 GHz, 50Ω - RCM-1SP8T-26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details
Dual Mechanical SP8T Absorptive Switch, DC - 26.5 GHz, 50Ω - RCM-2SP8T-26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details
Blocking Switch Matrix, 2 x 32, DC - 18 GHz, 4U, SMA - ZTVX-32-18-S - Mini-Circuits
Specs
Connector SMA
Frequency Range 18000 MHz
Isolation 90 dB
View Details