Mini-Circuits Precision Test Cable, Economy, 67 GHz, 24.0″ E67-2FT-EMEM+

Description
Mini-Circuits’ E67 Model Series are ultra-wideband precision rugged instrumentation cables specially designed for use with 67 GHz VNA equipment in test environments. The cables provide excellent VSWR and very low insertion loss over its entire frequency range. 1.85mm straight to1.85mm connector configuration provides direct connection from the ports of a 67 GHz VNA to 1.85mm connectorized devices without the need for adapters. These cables are available in a variety of lengths.
Request a Quote
Description
Mini-Circuits’ E67 Model Series are ultra-wideband precision rugged instrumentation cables specially designed for use with 67 GHz VNA equipment in test environments. The cables provide excellent VSWR and very low insertion loss over its entire frequency range. 1.85mm straight to1.85mm connector configuration provides direct connection from the ports of a 67 GHz VNA to 1.85mm connectorized devices without the need for adapters. These cables are available in a variety of lengths.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The E67-2FT-EMEM+ is a 2-foot precision instrumentation test cable designed for DC to 67 GHz VNA applications, featuring 1.85mm male connectors and a 50 ohm impedance. It has a stainless steel anti-torque connector design for extended mating life and a minimum bend radius of 10 mm. The cable measures 9.14 mm in diameter and weighs 2.00 grams. Insertion loss ranges from 1.4 dB at 26.5 GHz to 4.6 dB at 67 GHz, with return loss exceeding 16 dB across the band. It operates from -55°C to +85°C and handles power from 6 W at 67 GHz to 57 W at 1 GHz. The cable uses solid SPC center conductor, foamed PTFE dielectric, SPC strip outer conductor, SPC braid shield, and FEP jacket.

Datasheet Summary
Powered by GS/AI

The E67-2FT-EMEM+ is a 2-foot precision instrumentation test cable designed for DC to 67 GHz VNA applications, featuring 1.85mm male connectors and a 50 ohm impedance. It has a stainless steel anti-torque connector design for extended mating life and a minimum bend radius of 10 mm. The cable measures 9.14 mm in diameter and weighs 2.00 grams. Insertion loss ranges from 1.4 dB at 26.5 GHz to 4.6 dB at 67 GHz, with return loss exceeding 16 dB across the band. It operates from -55°C to +85°C and handles power from 6 W at 67 GHz to 57 W at 1 GHz. The cable uses solid SPC center conductor, foamed PTFE dielectric, SPC strip outer conductor, SPC braid shield, and FEP jacket.

Suppliers

Company
Product
Description
Supplier Links
Precision Test Cable, Economy, 67 GHz, 24.0″ - E67-2FT-EMEM+ - Mini-Circuits
Brooklyn, NY, United States
Precision Test Cable, Economy, 67 GHz, 24.0″
E67-2FT-EMEM+
Precision Test Cable, Economy, 67 GHz, 24.0″ E67-2FT-EMEM+
Mini-Circuits’ E67 Model Series are ultra-wideband precision rugged instrumentation cables specially designed for use with 67 GHz VNA equipment in test environments. The cables provide excellent VSWR and very low insertion loss over its entire frequency range. 1.85mm straight to1.85mm connector configuration provides direct connection from the ports of a 67 GHz VNA to 1.85mm connectorized devices without the need for adapters. These cables are available in a variety of lengths.

Mini-Circuits’ E67 Model Series are ultra-wideband precision rugged instrumentation cables specially designed for use with 67 GHz VNA equipment in test environments. The cables provide excellent VSWR and very low insertion loss over its entire frequency range. 1.85mm straight to1.85mm connector configuration provides direct connection from the ports of a 67 GHz VNA to 1.85mm connectorized devices without the need for adapters. These cables are available in a variety of lengths.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-E67-2FT-EMEM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-E67-2FT-EMEM+-ND
Coaxial Cables (RF) 3157-E67-2FT-EMEM+-ND
PRECISION TEST CABLE, 67 GHZ

PRECISION TEST CABLE, 67 GHZ

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number E67-2FT-EMEM+ 3157-E67-2FT-EMEM+-ND
Product Name Precision Test Cable, Economy, 67 GHz, 24.0″ Coaxial Cables (RF)
Application Instrumentation and Control RF
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Armored Flexible Cable, DC-110 GHz, 12.0″ - WBL-1FT-W1F+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
View Details
2 suppliers
Flexible Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details
Flexible Test Cable, 18.0 GHz, 48.0″ - ULC-4FT-SMNM+ - Mini-Circuits
Specs
Cable Length 4 ft (12.19 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details