Mini-Circuits Flexible Interconnect, 0.047" center diameter, 50 GHz, 6.0″ FL47-6VM+

Description
The FL47 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper center conductor. The outer shield is copper braid, silver plated, which minimizes signal leakage and at the same time is flexible for easy bending. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body with a gold plated beryllium copper center conductor. The FL47 Series Flexible cables are available in variety of length to meet your requirements.
Request a Quote
Description
The FL47 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper center conductor. The outer shield is copper braid, silver plated, which minimizes signal leakage and at the same time is flexible for easy bending. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body with a gold plated beryllium copper center conductor. The FL47 Series Flexible cables are available in variety of length to meet your requirements.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FL47-6VM+ is a 50 Ω flexible coaxial cable, 6 inches long, with 2.4 mm male connectors, designed for DC to 50 GHz applications. It features a silver-plated copper center conductor, silver-plated copper braid shield, and FEP dielectric and jacket. The cable supports a static bend radius of 5 mm and a dynamic bend radius of 10 mm. Insertion loss is 1.7 dB typical at 50 GHz, and return loss is 22 dB typical at 50 GHz. Power handling is 1 W at 50 GHz at sea level. Operating and storage temperatures range from -55 °C to +100 °C. The connector interface meets IEEE STD 287-2007. The case style is UL3030-6 with overall dimensions of 152.40 × 9.14 × 8.00 mm and a weight of 9.34 grams.

Datasheet Summary
Powered by GS/AI

The FL47-6VM+ is a 50 Ω flexible coaxial cable, 6 inches long, with 2.4 mm male connectors, designed for DC to 50 GHz applications. It features a silver-plated copper center conductor, silver-plated copper braid shield, and FEP dielectric and jacket. The cable supports a static bend radius of 5 mm and a dynamic bend radius of 10 mm. Insertion loss is 1.7 dB typical at 50 GHz, and return loss is 22 dB typical at 50 GHz. Power handling is 1 W at 50 GHz at sea level. Operating and storage temperatures range from -55 °C to +100 °C. The connector interface meets IEEE STD 287-2007. The case style is UL3030-6 with overall dimensions of 152.40 × 9.14 × 8.00 mm and a weight of 9.34 grams.

Suppliers

Company
Product
Description
Supplier Links
Flexible Interconnect, 0.047
Brooklyn, NY, United States
Flexible Interconnect, 0.047" center diameter, 50 GHz, 6.0″
FL47-6VM+
Flexible Interconnect, 0.047" center diameter, 50 GHz, 6.0″ FL47-6VM+
The FL47 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper center conductor. The outer shield is copper braid, silver plated, which minimizes signal leakage and at the same time is flexible for easy bending. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body with a gold plated beryllium copper center conductor. The FL47 Series Flexible cables are available in variety of length to meet your requirements.

The FL47 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper center conductor. The outer shield is copper braid, silver plated, which minimizes signal leakage and at the same time is flexible for easy bending. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body with a gold plated beryllium copper center conductor. The FL47 Series Flexible cables are available in variety of length to meet your requirements.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Cable Assemblies
Product Number FL47-6VM+
Product Name Flexible Interconnect, 0.047" center diameter, 50 GHz, 6.0″
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.6667 ft (2.03 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.5833 ft (1.78 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers