Mini-Circuits Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 5.0″ 086-5SM+

Description
The 086 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and gold plated, brass center conductor.
Request a Quote
Description
The 086 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and gold plated, brass center conductor.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 086-5SM+ is a 5-inch, 50Ω Hand-Flex™ coaxial cable with SMA-male connectors, designed for DC to 18 GHz interconnect applications. It features a silver-plated copper-clad steel center conductor, solid PTFE dielectric, and copper braid shield with tin soaking. The cable has a 6 mm minimum bend radius, an anti-torque nut to prevent connector stress, and a blue FEP insulating jacket. Insertion loss is up to 0.89 dB at 18 GHz, with return loss of at least 16 dB at 18 GHz. Power handling is 35 W at 18 GHz and 211 W at 0.5 GHz at sea level. Operating and storage temperatures range from -55°C to +105°C. The connector body is gold-plated stainless steel with a gold-plated brass center pin and passivated stainless-steel coupling nut, meeting MIL-STD-348 Case Style KP1505-5. Dimensions are 127.00 mm length, 9.14 mm outer diameter, and 8.00 mm connector body diameter.

Datasheet Summary
Powered by GS/AI

The 086-5SM+ is a 5-inch, 50Ω Hand-Flex™ coaxial cable with SMA-male connectors, designed for DC to 18 GHz interconnect applications. It features a silver-plated copper-clad steel center conductor, solid PTFE dielectric, and copper braid shield with tin soaking. The cable has a 6 mm minimum bend radius, an anti-torque nut to prevent connector stress, and a blue FEP insulating jacket. Insertion loss is up to 0.89 dB at 18 GHz, with return loss of at least 16 dB at 18 GHz. Power handling is 35 W at 18 GHz and 211 W at 0.5 GHz at sea level. Operating and storage temperatures range from -55°C to +105°C. The connector body is gold-plated stainless steel with a gold-plated brass center pin and passivated stainless-steel coupling nut, meeting MIL-STD-348 Case Style KP1505-5. Dimensions are 127.00 mm length, 9.14 mm outer diameter, and 8.00 mm connector body diameter.

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.086
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 5.0″
086-5SM+
Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 5.0″ 086-5SM+
The 086 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and gold plated, brass center conductor.

The 086 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and gold plated, brass center conductor.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-086-5SM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-086-5SM+-ND
Coaxial Cables (RF) 3157-086-5SM+-ND
"COAX CABLE SMA TO SMA 5"""

"COAX CABLE SMA TO SMA 5"""

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 086-5SM+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
086-5SM+
Cable Assemblies - Coaxial Cables (RF) 086-5SM+
HFLEX BL CA SM/SM 5" ROHS

HFLEX BL CA SM/SM 5" ROHS

Supplier's Site
Coaxial Cables (RF) - 086-5SM+ - ODG (Origin Data Global)
Shenzhen, China
Coaxial Cables (RF)
086-5SM+
Coaxial Cables (RF) 086-5SM+
HFLEX BL CA SM/SM 5" ROHS

HFLEX BL CA SM/SM 5" ROHS

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 086-5SM+ 3157-086-5SM+-ND 086-5SM+ 086-5SM+
Product Name Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 5.0″ Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) Coaxial Cables (RF)
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details
Phase-Stable Flex Cable, DC-26.5 GHz., 3.5 ft. (1.05m) - CBN-3.5FT-SMSM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type SMA-Male
View Details
2 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.33 ft (4.06 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Flexible Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers