Mini-Circuits Flexible Test Cable, 18.0 GHz, 48.0″ ULC-4FT-SMNM+

Description
Mini-Circuits' ULC-SMSM+ are Ultra-Flexible cables which provide wideband performance from DC to 18 GHz with low insertion loss and excellent VSWR. The cable is designed for stability of phase and amplitude versus flexure while offering tremendous durability and reliability. Its unique construction of a triple shielded cable with a unique molded boot allows the cable to have the greatest of flexibility and yet handle the demanding lab environments where constant bending and flexing are required. In addition, they feature SMA Male to N-Type Male Male stainless steel connectors. Available from stock in a variety of lengths to support many different requirements.
Request a Quote
Description
Mini-Circuits' ULC-SMSM+ are Ultra-Flexible cables which provide wideband performance from DC to 18 GHz with low insertion loss and excellent VSWR. The cable is designed for stability of phase and amplitude versus flexure while offering tremendous durability and reliability. Its unique construction of a triple shielded cable with a unique molded boot allows the cable to have the greatest of flexibility and yet handle the demanding lab environments where constant bending and flexing are required. In addition, they feature SMA Male to N-Type Male Male stainless steel connectors. Available from stock in a variety of lengths to support many different requirements.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ULC-4FT-SMNM+ is an ultra-flexible test cable with a 4-foot length, designed for DC to 18 GHz applications in test and measurement environments. It features SMA male to N-type male stainless steel connectors with gold-plated beryllium copper center contacts and a triple-shielded construction using FEP jacketing. The cable has a static bend radius of 0.75 inch and a dynamic bend radius of 2.0 inches, and is qualified for 20,000 flexure cycles. Insertion loss ranges from 0.6 dB at 2 GHz to 3.9 dB at 18 GHz, with return loss exceeding 17 dB across the band. Operating and storage temperatures range from -55 °C to +85 °C, with power handling up to 67 W at 18 GHz. The case style is NS1993-4, and dimensions are 10.82 mm × 7.95 mm × 20.62 mm × 19.05 mm with a weight of 84 grams.

Datasheet Summary
Powered by GS/AI

The ULC-4FT-SMNM+ is an ultra-flexible test cable with a 4-foot length, designed for DC to 18 GHz applications in test and measurement environments. It features SMA male to N-type male stainless steel connectors with gold-plated beryllium copper center contacts and a triple-shielded construction using FEP jacketing. The cable has a static bend radius of 0.75 inch and a dynamic bend radius of 2.0 inches, and is qualified for 20,000 flexure cycles. Insertion loss ranges from 0.6 dB at 2 GHz to 3.9 dB at 18 GHz, with return loss exceeding 17 dB across the band. Operating and storage temperatures range from -55 °C to +85 °C, with power handling up to 67 W at 18 GHz. The case style is NS1993-4, and dimensions are 10.82 mm × 7.95 mm × 20.62 mm × 19.05 mm with a weight of 84 grams.

Suppliers

Company
Product
Description
Supplier Links
Flexible Test Cable, 18.0 GHz, 48.0″ - ULC-4FT-SMNM+ - Mini-Circuits
Brooklyn, NY, United States
Flexible Test Cable, 18.0 GHz, 48.0″
ULC-4FT-SMNM+
Flexible Test Cable, 18.0 GHz, 48.0″ ULC-4FT-SMNM+
Mini-Circuits' ULC-SMSM+ are Ultra-Flexible cables which provide wideband performance from DC to 18 GHz with low insertion loss and excellent VSWR. The cable is designed for stability of phase and amplitude versus flexure while offering tremendous durability and reliability. Its unique construction of a triple shielded cable with a unique molded boot allows the cable to have the greatest of flexibility and yet handle the demanding lab environments where constant bending and flexing are required. In addition, they feature SMA Male to N-Type Male Male stainless steel connectors. Available from stock in a variety of lengths to support many different requirements.

Mini-Circuits' ULC-SMSM+ are Ultra-Flexible cables which provide wideband performance from DC to 18 GHz with low insertion loss and excellent VSWR. The cable is designed for stability of phase and amplitude versus flexure while offering tremendous durability and reliability. Its unique construction of a triple shielded cable with a unique molded boot allows the cable to have the greatest of flexibility and yet handle the demanding lab environments where constant bending and flexing are required. In addition, they feature SMA Male to N-Type Male Male stainless steel connectors. Available from stock in a variety of lengths to support many different requirements.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Cable Assemblies
Product Number ULC-4FT-SMNM+
Product Name Flexible Test Cable, 18.0 GHz, 48.0″
Cable Length 4 ft (12.19 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Armored Flexible Cable, DC-110 GHz, 12.0″ - WBL-1FT-W1F+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
View Details
2 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -45 to 85 C (-49 to 185 F)
View Details
2 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.6667 ft (2.03 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers