Mini-Circuits Precision Test Cable, Economy, 40.0 GHz, 36.0″ E40-3FT-KMKM+

Description
Precision Test Cable, Economy, 40.0 GHz, 36.0″
Request a Quote Datasheet
Description
Precision Test Cable, Economy, 40.0 GHz, 36.0″
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Test Cable, Economy, 40.0 GHz, 36.0″ - E40-3FT-KMKM+ - Mini-Circuits
Brooklyn, NY, United States
Precision Test Cable, Economy, 40.0 GHz, 36.0″
E40-3FT-KMKM+
Precision Test Cable, Economy, 40.0 GHz, 36.0″ E40-3FT-KMKM+
Precision Test Cable, Economy, 40.0 GHz, 36.0″

Precision Test Cable, Economy, 40.0 GHz, 36.0″

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Cable Assemblies
Product Number E40-3FT-KMKM+
Product Name Precision Test Cable, Economy, 40.0 GHz, 36.0″
Cable Length 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Test Cable, 18.0 GHz, 2.0 ft. (0.61m) - CBL-2FT-NMNM+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m) - CBL6NMQ-NM+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.33 ft (4.06 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.25 ft (3.81 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers