Mini-Circuits Precision Test Cable, 18.0 GHz, 3.28 ft. (1.0m) CBL-1M-NMNM+

Description
Precision Test Cable, 18.0 GHz, 3.28 ft. (1.0m)
Request a Quote
Description
Precision Test Cable, 18.0 GHz, 3.28 ft. (1.0m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CBL-1M-NMNM+ is a 1-meter DC to 18 GHz test cable with N-type male connectors, designed for high-frequency RF testing applications. It features a 50-ohm impedance, triple-shielded construction with silver-plated copper braid and aluminum-polyimide tape, and a blue FEP jacket. The cable operates reliably from -55 °C to +105 °C and provides shielding effectiveness exceeding 100 dB. Maximum power handling is 88 W at 18 GHz. The cable has a flexible design with strain relief and stainless steel connectors featuring gold-plated beryllium copper center contacts. Its overall dimensions are 22.35 mm in length and 20.62 mm in diameter where the boot meets the connector, weighing 162 grams. Insertion loss ranges from 0.7 dB at 2.5 GHz to 2.7 dB at 18 GHz, while return loss varies from 17 dB to 30 dB across the frequency range.

Datasheet Summary
Powered by GS/AI

CBL-1M-NMNM+ is a 1-meter DC to 18 GHz test cable with N-type male connectors, designed for high-frequency RF testing applications. It features a 50-ohm impedance, triple-shielded construction with silver-plated copper braid and aluminum-polyimide tape, and a blue FEP jacket. The cable operates reliably from -55 °C to +105 °C and provides shielding effectiveness exceeding 100 dB. Maximum power handling is 88 W at 18 GHz. The cable has a flexible design with strain relief and stainless steel connectors featuring gold-plated beryllium copper center contacts. Its overall dimensions are 22.35 mm in length and 20.62 mm in diameter where the boot meets the connector, weighing 162 grams. Insertion loss ranges from 0.7 dB at 2.5 GHz to 2.7 dB at 18 GHz, while return loss varies from 17 dB to 30 dB across the frequency range.

Suppliers

Company
Product
Description
Supplier Links
Precision Test Cable, 18.0 GHz, 3.28 ft. (1.0m) - CBL-1M-NMNM+ - Mini-Circuits
Brooklyn, NY, United States
Precision Test Cable, 18.0 GHz, 3.28 ft. (1.0m)
CBL-1M-NMNM+
Precision Test Cable, 18.0 GHz, 3.28 ft. (1.0m) CBL-1M-NMNM+
Precision Test Cable, 18.0 GHz, 3.28 ft. (1.0m)

Precision Test Cable, 18.0 GHz, 3.28 ft. (1.0m)

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-CBL-1M-NMNM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-CBL-1M-NMNM+-ND
Coaxial Cables (RF) 3157-CBL-1M-NMNM+-ND
COAX CBL N-TYPE TO N-TYPE 3.3'

COAX CBL N-TYPE TO N-TYPE 3.3'

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - CBL-1M-NMNM+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
CBL-1M-NMNM+
Cable Assemblies - Coaxial Cables (RF) CBL-1M-NMNM+
PRECISION TEST CABLE, 18.0 GHZ

PRECISION TEST CABLE, 18.0 GHZ

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CBL-1M-NMNM+ 3157-CBL-1M-NMNM+-ND CBL-1M-NMNM+
Product Name Precision Test Cable, 18.0 GHz, 3.28 ft. (1.0m) Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Cable Length 3.28 ft (10 dm) 3.28 ft (10.01 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Test Cable, 26.0 GHz, 36.0″ - FLC-3FT-SMSM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Precision Test Cable, 18.0 GHz, 6.56 ft. (2.0m) - CBL-2M-SMNM+ - Mini-Circuits
Specs
Cable Length 6.56 ft (20 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Precision Test Cable, 18.0 GHz, 25.0 ft. (7.62m) - CBL-25FT-NMNM+ - Mini-Circuits
Specs
Cable Length 25 ft (76.2 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.67 ft (5.08 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers