Mini-Circuits Flexible Cable, DC-110 GHz, 12.0″ AP110-1FT-W1F+

Description
The AP110 series carries on Mini-Circuits' commitment to quality, consistency, performance, and value. This series was designed primarily with the goal of exhibiting extreme flexibility for difficult routing challenges, while maintaining improved attenuation and unparalleled RF stability with excellent VSWR and low insertion loss properties. These DC-110 GHz test cable assemblies are designed for testing requirements where 1.0 mm connectors are utilized in various applications including lab testing, automotive testing, military radar testing, and semiconductor probe testing. The AP110-XXFT-W1F+ 1.0 mm-Female to 1.0 mm-Female cable family is ideal for interconnecting coaxial components and subassemblies in a wide range of systems, including test and measurement, instrumentation, and more. Available in 0.5 FT and 1 FT lengths. REV. OR ECO-026428 AP110-XXFT-W1F+ MCL NY 250821 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 COAXIAL Flexible Cable AP110-XXFT-W1F+ 50Ω DC to 110 GHz 1.0 mm-Female to 1.0 mm-Female
Request a Quote
Description
The AP110 series carries on Mini-Circuits' commitment to quality, consistency, performance, and value. This series was designed primarily with the goal of exhibiting extreme flexibility for difficult routing challenges, while maintaining improved attenuation and unparalleled RF stability with excellent VSWR and low insertion loss properties. These DC-110 GHz test cable assemblies are designed for testing requirements where 1.0 mm connectors are utilized in various applications including lab testing, automotive testing, military radar testing, and semiconductor probe testing. The AP110-XXFT-W1F+ 1.0 mm-Female to 1.0 mm-Female cable family is ideal for interconnecting coaxial components and subassemblies in a wide range of systems, including test and measurement, instrumentation, and more. Available in 0.5 FT and 1 FT lengths. REV. OR ECO-026428 AP110-XXFT-W1F+ MCL NY 250821 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 COAXIAL Flexible Cable AP110-XXFT-W1F+ 50Ω DC to 110 GHz 1.0 mm-Female to 1.0 mm-Female
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AP110-1FT-W1F+ is a 50 Ω coaxial flexible cable assembly with 1.0 mm-female connectors at both ends, designed for DC to 110 GHz applications such as test and measurement, optical communications, and semiconductor probing. It measures 12.0 inches in length, weighs 10.48 grams, and has a bend radius of 10 mm for repeated flexing. The cable uses silver-plated copper conductors, solid PTFE dielectric, dual silver-plated copper shields, and an FEP blue jacket. Insertion loss is 4.9 dB typ. at 75-110 GHz, with return loss of 26.2 dB typ. across the band. Power handling ranges from 2.7 W at 110 GHz to 25.8 W at 2 GHz. The cable operates from −45 °C to +80 °C, meets RoHS compliance, and is rated to ENV143 environmental standards.

Datasheet Summary
Powered by GS/AI

The AP110-1FT-W1F+ is a 50 Ω coaxial flexible cable assembly with 1.0 mm-female connectors at both ends, designed for DC to 110 GHz applications such as test and measurement, optical communications, and semiconductor probing. It measures 12.0 inches in length, weighs 10.48 grams, and has a bend radius of 10 mm for repeated flexing. The cable uses silver-plated copper conductors, solid PTFE dielectric, dual silver-plated copper shields, and an FEP blue jacket. Insertion loss is 4.9 dB typ. at 75-110 GHz, with return loss of 26.2 dB typ. across the band. Power handling ranges from 2.7 W at 110 GHz to 25.8 W at 2 GHz. The cable operates from −45 °C to +80 °C, meets RoHS compliance, and is rated to ENV143 environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Flexible Cable, DC-110 GHz, 12.0″ - AP110-1FT-W1F+ - Mini-Circuits
Brooklyn, NY, United States
Flexible Cable, DC-110 GHz, 12.0″
AP110-1FT-W1F+
Flexible Cable, DC-110 GHz, 12.0″ AP110-1FT-W1F+
The AP110 series carries on Mini-Circuits' commitment to quality, consistency, performance, and value. This series was designed primarily with the goal of exhibiting extreme flexibility for difficult routing challenges, while maintaining improved attenuation and unparalleled RF stability with excellent VSWR and low insertion loss properties. These DC-110 GHz test cable assemblies are designed for testing requirements where 1.0 mm connectors are utilized in various applications including lab testing, automotive testing, military radar testing, and semiconductor probe testing. The AP110-XXFT-W1F+ 1.0 mm-Female to 1.0 mm-Female cable family is ideal for interconnecting coaxial components and subassemblies in a wide range of systems, including test and measurement, instrumentation, and more. Available in 0.5 FT and 1 FT lengths. REV. OR ECO-026428 AP110-XXFT-W1F+ MCL NY 250821 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 COAXIAL Flexible Cable AP110-XXFT-W1F+ 50Ω DC to 110 GHz 1.0 mm-Female to 1.0 mm-Female

The AP110 series carries on Mini-Circuits' commitment to quality, consistency, performance, and value. This series was designed primarily with the goal of exhibiting extreme flexibility for difficult routing challenges, while maintaining improved attenuation and unparalleled RF stability with excellent VSWR and low insertion loss properties. These DC-110 GHz test cable assemblies are designed for testing requirements where 1.0 mm connectors are utilized in various applications including lab testing, automotive testing, military radar testing, and semiconductor probe testing. The AP110-XXFT-W1F+ 1.0 mm-Female to 1.0 mm-Female cable family is ideal for interconnecting coaxial components and subassemblies in a wide range of systems, including test and measurement, instrumentation, and more. Available in 0.5 FT and 1 FT lengths. REV. OR ECO-026428 AP110-XXFT-W1F+ MCL NY 250821 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.com PAGE 1 OF 4 COAXIAL Flexible Cable AP110-XXFT-W1F+ 50Ω DC to 110 GHz 1.0 mm-Female to 1.0 mm-Female

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Cable Assemblies
Product Number AP110-1FT-W1F+
Product Name Flexible Cable, DC-110 GHz, 12.0″
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Test Cable, 18.0 GHz, 3.28FT(1.0M) - ULC-1M-SMSM+ - Mini-Circuits
Specs
Cable Length 3.28 ft (10 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Phase-Stable Flex Cable, DC-18 GHz, 6.0 ft. (1.8m) - CBN-6FT-TMTM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type TNC-Male
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.5 ft (4.57 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.5 ft (4.57 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers