Mini-Circuits Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m) CBL6SMQ-SM+

Description
Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m)
Request a Quote
Description
Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CBL6SMQ-SM+ is a 6-foot (1.83-meter) flexible test cable with SMA-male connectors on both ends, designed for RF testing from DC to 18 GHz with a 50-ohm impedance. It features a solid silver-plated copper clad steel conductor, solid PTFE dielectric, triple shielding, and a blue FEP jacket. The cable operates over a temperature range of -55°C to +105°C, with insertion loss up to 4.55 dB at 18 GHz and return loss ranging from 17 to 53.78 dB depending on frequency. Connectors are passivated stainless steel with gold-plated beryllium copper center contacts. The cable measures 10.67 mm in diameter and weighs 145 grams. It is rated for power handling up to 180 W at 6 GHz and 88 W at 18 GHz, with shielding effectiveness exceeding 100 dB.

Datasheet Summary
Powered by GS/AI

The CBL6SMQ-SM+ is a 6-foot (1.83-meter) flexible test cable with SMA-male connectors on both ends, designed for RF testing from DC to 18 GHz with a 50-ohm impedance. It features a solid silver-plated copper clad steel conductor, solid PTFE dielectric, triple shielding, and a blue FEP jacket. The cable operates over a temperature range of -55°C to +105°C, with insertion loss up to 4.55 dB at 18 GHz and return loss ranging from 17 to 53.78 dB depending on frequency. Connectors are passivated stainless steel with gold-plated beryllium copper center contacts. The cable measures 10.67 mm in diameter and weighs 145 grams. It is rated for power handling up to 180 W at 6 GHz and 88 W at 18 GHz, with shielding effectiveness exceeding 100 dB.

Suppliers

Company
Product
Description
Supplier Links
Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m) - CBL6SMQ-SM+ - Mini-Circuits
Brooklyn, NY, United States
Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m)
CBL6SMQ-SM+
Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m) CBL6SMQ-SM+
Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m)

Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m)

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Cable Assemblies
Product Number CBL6SMQ-SM+
Product Name Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m)
Cable Length 6 ft (18.29 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Test Cable, 18.0 GHz, 10.0 ft. (3.05m) - CBL-10FT-NMNM+ - Mini-Circuits
Specs
Cable Length 10 ft (30.48 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Precision Test Cable, 3.0 GHz, 6.0 ft. (1.83m) - CBL-6NM-75+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Flexible Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers