Mini-Circuits Precision Test Cable, 18.0 GHz, 10.0 ft. (3.05m) CBL-10FT-NMNM+

Description
Precision Test Cable, 18.0 GHz, 10.0 ft. (3.05m)
Request a Quote Datasheet
Description
Precision Test Cable, 18.0 GHz, 10.0 ft. (3.05m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Test Cable, 18.0 GHz, 10.0 ft. (3.05m) - CBL-10FT-NMNM+ - Mini-Circuits
Brooklyn, NY, United States
Precision Test Cable, 18.0 GHz, 10.0 ft. (3.05m)
CBL-10FT-NMNM+
Precision Test Cable, 18.0 GHz, 10.0 ft. (3.05m) CBL-10FT-NMNM+
Precision Test Cable, 18.0 GHz, 10.0 ft. (3.05m)

Precision Test Cable, 18.0 GHz, 10.0 ft. (3.05m)

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-CBL-10FT-NMNM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-CBL-10FT-NMNM+-ND
Coaxial Cables (RF) 3157-CBL-10FT-NMNM+-ND
PRECISION TEST CABLE, 18.0 GHZ

PRECISION TEST CABLE, 18.0 GHZ

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number CBL-10FT-NMNM+ 3157-CBL-10FT-NMNM+-ND
Product Name Precision Test Cable, 18.0 GHz, 10.0 ft. (3.05m) Coaxial Cables (RF)
Cable Length 10 ft (30.48 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Test Cable, 18.0 GHz, 72.0″ - ULC-6FT-SMSM+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.17 ft (3.56 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Flexible Cable, DC-110 GHz, 12.0″ - AP110-1FTW1F1M+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type 1.0 mm-Fema
View Details